The C0603X5R1A104KT00NN is a multi-layer ceramic capacitor (MLCC) manufactured by TDK Corporation. MLCCs are passive components used for various purposes, including decoupling, bypassing, filtering, and energy storage.
Applications:
- Power supply decoupling
- Bypass capacitors in digital circuits
- Filtering in analog circuits
- General-purpose applications in electronic circuits
Features:
- X5R dielectric, providing stable performance over temperature
- Capacitance value of 0.1µF (100nF)
- Surface mount device (SMD) for automated assembly
- Compact 0603 case size
- RoHS compliant, meeting environmental standards
Benefits:
- Reduced noise and improved signal integrity in electronic circuits
- Stable performance over a wide range of temperatures
- Reduced board space requirements due to the small package size
- Simplified manufacturing process due to SMD construction
Additional Details:
MLCCs consist of alternating layers of ceramic dielectric and metal electrodes. The C0603X5R1A104KT00NN uses an X5R dielectric, which offers good capacitance stability over a temperature range of -55°C to +85°C. The capacitance value is 0.1µF, with a tolerance (indicated by 'K') of ±10%. The voltage rating (indicated by '1A') is 10V. The 0603 case size is a compact size (0.063 inch x 0.031 inch). The ESR and ESL influence performance, especially at higher frequencies. The manufacturer's datasheet includes detailed specifications such as impedance vs. frequency curves, temperature coefficient of capacitance, and insulation resistance. Proper soldering techniques and handling are crucial to avoid mechanical stress and ensure reliable performance. This capacitor is suitable for general-purpose applications and is commonly used for decoupling and bypassing in various electronic circuits.