EN
  • EN
  • DE

B39202-AF36B-P812

Part No B39202-AF36B-P812
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752112-B39202-AF36B-P812
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B39202-AF36B-P812 CAD Model

Description

The B39202-AF36B-P812 is a SAW (Surface Acoustic Wave) filter manufactured by TDK Corporation. This filter is specifically designed to filter radio frequency (RF) signals with high precision. SAW filters are passive electronic components that selectively pass or reject signals within a specific frequency range, making them crucial in various wireless communication and other RF applications.

Applications

  • Wireless Communication Systems: Used in mobile phones, tablets, and other wireless devices to filter unwanted signals and improve signal quality.
  • Remote Control Systems: Employed in remote control receivers to filter signals, ensuring reliable operation and preventing interference.
  • ISM Band Applications: Used in industrial, scientific, and medical (ISM) band devices for interference rejection and signal conditioning.
  • Wireless Security Systems: Integrated into wireless security devices to filter signals and prevent false alarms.
  • Telemetry Systems: Utilized in telemetry systems to enhance data transmission reliability.

Features

  • High Selectivity: Provides excellent rejection of out-of-band signals, ensuring a clean signal within the desired frequency range.
  • Low Insertion Loss: Minimizes signal attenuation within the passband, preserving signal strength and reducing power consumption.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • Stable Performance: Offers consistent performance over a wide temperature range and under varying operating conditions.
  • Surface Mount Technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits

  • Improved Signal Quality: Reduces noise and interference, resulting in clearer and more reliable signals.
  • Enhanced System Performance: Enables more efficient use of the available frequency spectrum, improving overall system performance.
  • Reduced Component Count: Integrates filtering functionality into a single component, simplifying circuit design and reducing board space.
  • Lower Power Consumption: Minimizes signal loss, reducing the power required for signal transmission and extending battery life.
  • Increased System Reliability: Robust design ensures long-term performance and stability, improving overall system reliability.

Additional Details

The B39202-AF36B-P812 SAW filter operates at a specific center frequency (the exact frequency needs to be verified using the TDK datasheet). It features a defined bandwidth and insertion loss characteristic. It is typically a surface-mount device (SMD) for automated assembly. The operating temperature range typically spans from -40°C to +85°C, though this should be confirmed in the datasheet. Detailed specifications, including impedance, bandwidth, and attenuation characteristics, can be found in the product datasheet available from TDK. It is highly likely that this filter is designed for 50 Ohm impedance systems.

You May Also Be Interested in

Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess