EN
  • EN
  • DE

B38941-AL29E-W310-A01

Part No B38941-AL29E-W310-A01
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 14+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752097-B38941-AL29E-W310-A01
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B38941-AL29E-W310-A01 CAD Model

Description

The B38941-AL29E-W310-A01 is a SAW (Surface Acoustic Wave) filter designed and manufactured by TDK Corporation. These filters are integral components in radio frequency (RF) systems, used for precise signal filtering. They are crucial for separating desired signals from unwanted noise and interference.

Applications:

  • Wireless Communication Systems: Used in various wireless communication systems like cellular networks (GSM, CDMA, UMTS, LTE), Wi-Fi, and Bluetooth devices.
  • Mobile Phones: Employed in mobile phones for filtering signals in both the transmit and receive paths.
  • Base Stations: Utilized in base stations to filter unwanted signals and improve overall network performance.
  • GPS Receivers: Found in GPS devices for filtering signals from satellites, ensuring accurate positioning.
  • Television Broadcasting: Used in television receivers and set-top boxes to filter specific channels and reject interference.

Features:

  • High Selectivity: Offers excellent rejection of out-of-band signals, minimizing interference.
  • Low Insertion Loss: Minimizes signal attenuation within the desired frequency band, ensuring efficient signal transmission.
  • Compact Size: Small footprint allows for integration into compact electronic devices.
  • Surface Mount Device (SMD): Designed for easy and automated assembly on printed circuit boards.
  • Stable Performance: Provides consistent performance over a wide range of operating temperatures and environmental conditions.

Benefits:

  • Improved Signal Quality: Enhances signal clarity and reliability by effectively filtering out unwanted noise and interference.
  • Enhanced System Performance: Optimizes the performance of wireless devices and communication systems by isolating the desired frequency bands.
  • Reduced Interference: Minimizes the impact of unwanted signals on sensitive electronic components, improving overall system stability.
  • Compact Design: Allows for smaller and more portable electronic devices.
  • Cost-Effective Solution: Offers a reliable and efficient filtering solution at a competitive price point.

Additional Details:

SAW filters, such as the B38941-AL29E-W310-A01, rely on piezoelectric materials to convert electrical signals into mechanical waves, which are then filtered and converted back into electrical signals. The precise design of the filter determines its frequency response. For specific electrical characteristics, mechanical dimensions, and environmental specifications, refer to the official datasheet provided by TDK Corporation. This datasheet will be essential for ensuring the correct application and optimal performance of the filter in your circuit design.

You May Also Be Interested in

NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess