EN
  • EN
  • DE
  • IT

B30655-M490A-X923

Part No B30655-M490A-X923
Manufacturer TDK Corporation
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 15+
Reference case SMD
Manufacturer TDK Corporation
Manufacturer Homepage www.tdk.com
Win Source Part Number 752061-B30655-M490A-X923
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B30655-M490A-X923 CAD Model

Description

The B30655-M490A-X923 is a common mode choke from TDK Corporation, designed to suppress unwanted noise in electronic circuits. Common mode chokes are essential components in various electronic devices to ensure electromagnetic compatibility (EMC) and prevent interference. They are particularly effective at attenuating common mode noise, which is a type of electrical noise that appears simultaneously on multiple wires or signal lines with respect to a common reference, such as ground.

Applications

  • Power lines in electronic devices
  • Signal lines in data communication systems
  • USB cables and interfaces
  • HDMI cables and interfaces
  • Audio equipment
  • Networking equipment (e.g., routers, switches)
  • Industrial control systems

Features

  • High common mode impedance to effectively block common mode noise
  • Compact size for space-saving designs
  • High reliability and performance
  • Low insertion loss for minimal signal degradation
  • Wide operating temperature range
  • RoHS compliant
  • Shielded construction (in some variants) for enhanced noise immunity

Benefits

  • Improved electromagnetic compatibility (EMC)
  • Reduced electromagnetic interference (EMI)
  • Enhanced signal integrity
  • Prevention of data corruption
  • Compliance with regulatory standards
  • Increased system stability
  • Better audio and video quality in multimedia applications

Additional Details

Common mode chokes like the B30655-M490A-X923 are constructed with two or more identical windings on a common core. These windings are configured such that the magnetic fields generated by differential mode currents (signals) cancel each other out, resulting in low impedance for the desired signal. However, the magnetic fields generated by common mode currents reinforce each other, creating a high impedance that effectively attenuates the noise. This selective attenuation allows the desired signal to pass through with minimal loss while suppressing unwanted noise.

The specific impedance, current rating, and physical dimensions of the B30655-M490A-X923 can vary. Refer to the TDK datasheet for precise specifications. Selection of an appropriate common mode choke requires careful consideration of the frequency range of the noise to be suppressed, the required impedance, the current rating, and the physical size constraints of the application. TDK offers a wide range of common mode chokes to meet diverse requirements.

You May Also Be Interested in

Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver
Lowest to $2.9136
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.5156
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7083 $51.4577
45+ $2.2223 $100.0035
70+ $2.1528 $150.6960
97+ $2.0833 $202.0801
125+ $2.0139 $251.7375
167+ $1.8056 $301.5352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess