EN
  • EN
  • DE

AVRM1608C390KT271N

Part No AVRM1608C390KT271N
Manufacturer TDK Corporation
Catalog TVS - Varistors, MOVs
Description VARISTOR 39V 78A 0603
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Varistor Voltage (Min) 35V
Varistor Voltage (Typ) 39V
Varistor Voltage (Max) 43V
Current - Surge 78A
Energy 0.10J
Number of Circuits 1
Maximum DC Volts 28VDC
Capacitance @ Frequency 270pF @ 1kHz
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 0603 (1608 Metric)
Win Source Part Number 1020871-AVRM1608C390KT271N
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AVRM1608C390KT271N CAD Model

Description

Overview

The AVRM1608C390KT271N from TDK Corporation is a surface-mount multilayer varistor (MLV) used for transient voltage suppression and ESD protection. As part of the TVS / MOV (metal-oxide varistor) family, it is designed to clamp fast voltage spikes and help protect sensitive ICs and signal lines from electrostatic discharge, surge pulses, and other transient events. The “1608” designation indicates a compact 0603 (1.6 mm × 0.8 mm) chip size suitable for high-density PCB layouts, making this device a good fit for portable, consumer, and industrial electronics where board space is limited and reliable surge protection is required.

Applications

  • ESD and surge protection for data lines in consumer electronics (smartphones, tablets, wearables)
  • Transient suppression on GPIO, control, and sensor lines in embedded and IoT devices
  • Protection of communication interfaces (USB, UART, CAN, GPIO headers) in industrial controllers
  • Overvoltage protection for power rails and signal lines in home appliances and office equipment
  • Surge and ESD protection in automotive infotainment, telematics, and low-voltage control modules
  • General-purpose PCB protection in measurement, instrumentation, and medical monitoring equipment (low-voltage domains)

Alternatives & Replacement

Depending on stock, lifecycle status, and the exact electrical requirements of your design (working voltage, clamping voltage, energy rating, capacitance, and package size), you may need to consider alternative parts. When selecting a replacement, pay particular attention to the varistor voltage range, maximum allowable voltage, surge current capability, and package footprint.

Recommended alternatives:

  • AVR-M1608C270MTABB – TDK Corporation (same manufacturer, similar 1608/0603 MLV family; redesign review required)
  • AVRM0603C120MT101N – TDK Corporation (smaller related series; check size, voltage, and capacitance differences)
  • EZA-EG3A50AV – Panasonic (comparable protection function in an alternative series; full parametric comparison needed)
  • V14MLA0603NH – Littelfuse Inc. (similar 0603 multilayer varistor; verify voltage and surge ratings)
  • EZA-EG2A50AX – Panasonic (alternative surge/ESD protector; ensure footprint and electrical fit)

Engineering note: Always verify pinout/land pattern, working and clamping voltages, surge current rating, energy rating, and capacitance against your original design requirements and regulatory needs. Even within the same package size and family, small differences in electrical characteristics can affect signal integrity, EMC performance, and long-term reliability, so a full datasheet-level comparison and bench validation are recommended before final substitution.

You May Also Be Interested in

Bourns Inc.
VARISTOR 39V 1KA DISC 14MM
Lowest to $0.9577
AVX Corporation
VARISTOR 20A 0612
Need more? Email Us
EPCOS (TDK)
VARISTOR 8V 150A 1206
Need more? Email Us
Eaton Bussmann
VARISTOR 22V 30A 0603
Lowest to $0.1746
Bourns Inc.
VARISTOR 56V 500A DISC 10MM
Need more? Email Us
Bourns Inc.
VARISTOR 430V 2.5KA DISC 10MM
Lowest to $0.1993
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Wurth Electronics Inc
HIGH SURGE 2220 SMD VARISTOR | VARISTOR 47V 1.2KA 2220
Lowest to $1.0430

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0666 $50.2830
1,830+ $0.0547 $100.1010
2,835+ $0.0530 $150.2550
3,900+ $0.0513 $200.0700
5,045+ $0.0496 $250.2320
6,760+ $0.0444 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess