The XC4052XLA-09BG432I is a Field-Programmable Gate Array (FPGA) from the Xilinx XC4000XLA series, characterized by its low-voltage operation and reduced power consumption relative to the original XC4000 family. The XC4052XLA-09BG432I is designed for applications necessitating a blend of moderate to high logic density and energy efficiency while operating in a wide temperature range. Its BG432 package provides a higher I/O count than the BG352 package, making it suitable for applications with extensive connectivity requirements.
Applications
- Industrial Automation: Used in programmable logic controllers (PLCs), motor control systems, and robotics where numerous sensor and actuator connections are required, and reliable operation in harsh environments is critical.
- Aerospace and Defense: Employed in avionics systems, radar systems, and communication equipment that demand a high number of I/O interfaces and robust performance in extreme temperature conditions.
- Telecommunications Infrastructure: Integrated into base stations, remote terminals, and network interface cards where high I/O connectivity, energy efficiency, and reliable operation are essential.
- Automotive Electronics: Found in automotive control units, engine management systems, and advanced driver-assistance systems (ADAS) that necessitate numerous I/O connections and dependable performance in various environmental conditions.
- Medical Imaging: Applied in medical imaging systems, such as CT scanners and MRI machines, to manage intricate signal processing with numerous data inputs and outputs while maintaining reliable performance.
Features
- Configurable Logic Blocks (CLBs): Contains a matrix of CLBs that can be programmed to implement a wide range of digital logic functions. The XC4052XLA offers a greater number of CLBs compared to the XC4036XLA.
- Input/Output Blocks (IOBs): Features programmable IOBs supporting various interface standards and voltage levels. The BG432 package provides a larger number of I/O pins than the BG352 package.
- Global Clock Network: Includes a dedicated global clock network for distributing clock signals with minimal skew and jitter.
- On-Chip RAM: Offers on-chip static RAM (SRAM) for data storage and temporary buffering.
- In-System Programmability (ISP): Supports in-system programming, allowing for design changes and updates without removing the device from the circuit board.
- Low-Voltage Operation: Operates at a lower voltage than the XC4000 series, reducing power consumption.
- BG432 Package: Housed in a ball grid array (BGA) package with 432 pins, providing a high I/O count and improved thermal performance.
- Industrial Temperature Range: Designed to operate reliably across a broad range of temperatures, making it suitable for harsh industrial and environmental applications.
Benefits
- High I/O Count: Accommodates applications needing a large number of input and output connections.
- Reliable Performance: Ensures dependable operation in extreme temperatures and harsh environments.
- Power Efficiency: Minimizes power consumption, extending battery life and decreasing overall system power needs.
- Design Flexibility: Allows for customization and reconfiguration, enabling designers to adapt to changing requirements and standards.
- Rapid Prototyping: Enables quick prototyping and design iterations, accelerating the development cycle.
Additional Details
The XC4052XLA-09BG432I operates at a specific speed grade (-09) and temperature range (I), denoting its performance capabilities and operational environment. The 'I' designates its industrial temperature range, enabling it to function in more demanding conditions. The BG432 package offers a compact footprint and facilitates efficient heat dissipation, which is crucial for maintaining consistent performance. The higher logic density of the XC4052XLA compared to the XC4036XLA allows for more sophisticated digital logic implementations. This FPGA is chosen when designers require a combination of abundant I/O resources, low power consumption, and reliable performance across a broad range of temperatures.