The 3225-470K is a multilayer ceramic inductor manufactured by TDK Corporation. These inductors are widely used in electronic circuits for filtering, impedance matching, and radio frequency (RF) applications. The '3225' denotes the component's dimensions (3.2mm x 2.5mm), and '470K' represents the inductance value (47µH) with a tolerance of 10% (indicated by 'K').
Applications:
- RF circuits
- Wireless communication devices
- Mobile phones
- Bluetooth modules
- Filtering circuits
- Impedance matching networks
Features:
- Small size (3.2mm x 2.5mm)
- High self-resonant frequency
- High Q factor
- Excellent temperature stability
- RoHS compliant
- Surface mount device (SMD)
Benefits:
- Enables miniaturization of electronic circuits due to its small size.
- Provides effective filtering and impedance matching in RF applications.
- Offers stable performance over a wide temperature range.
- Reduces signal loss and improves circuit efficiency due to its high Q factor.
- Complies with environmental regulations.
Additional Details:
The 3225-470K inductor is designed for surface mount assembly, making it suitable for high-volume manufacturing. The specific self-resonant frequency and Q factor depend on the construction and materials used by TDK. It is crucial to consult the TDK datasheet for the 3225-470K inductor to obtain detailed specifications, including the self-resonant frequency, Q factor at a specific frequency, DC resistance (DCR), and rated current. These specifications are essential for ensuring the inductor's suitability for a specific application and proper circuit performance. Proper selection and implementation of the inductor will optimize the performance of the electronic circuit.