Products specifications Report Issue?

Manufacturer Tamura
Standard Package 20
Category Transformers
Family Audio Transformers
Transformer Type Data/Voice Coupling
Impedance 600 Primary 600 Secondary
Insertion Loss 1dB Typ.
Mounting Style Through Hole
Size / Dimension 19.81mm L x 16.61mm W
Height - Seated (Max) 11.91mm
Termination Style PC Pin
Catalog T1104
Win Source Part Number 047483-T1104
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian T1104 CAD Model

Description

The Tamura T1104 is a medium-popularity electronic component that has a limited supply and demand status.

  • Component Type: Transformer
  • Function: Data/voice coupling
  • Compatibility: Audio equipment, telecommunication systems, and other electronic devices
  • Key Features: Reliable and efficient performance
  • Benefits: High-quality audio and data transmission

You May Also Be Interested in

Pulse
Need more? Email Us
ECAD model for PE-65661T
Tamura
TRANSFORMER TELE 600 OHM 0 MADC
Lowest to $14.6686
ECAD model for T1104
Hammond Manufacturing
TRANSFR AUDIO 5K/20K 150/600 IMP
Need more? Email Us
ECAD model for 850L
Pulse
Need more? Email Us
ECAD model for PE-6561SM
Hammond Manufacturing
AUDIOPHILE TUBE OUTPUT TRANSFRMR / 4.3kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms Audio Transformer 30Hz ~ 30kHz Chassis Mount
Need more? Email Us
ECAD model for 1650NA
Hammond Manufacturing
TRANSFORMER AUDIO MATCHING 100W
Need more? Email Us
ECAD model for 119Y100
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
ECAD model for 850J
Pulse
TRANSFORMER AUDIO 1:1 SMD
Lowest to $1.0718
ECAD model for T6003NL
Triad Magnetics
AUDIO XFMR 10KCT/2KCT THRU HOLE
Need more? Email Us
ECAD model for MET-11-T

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6686 $58.6744
10+ $12.0359 $120.3590
15+ $11.6598 $174.8970
20+ $11.2837 $225.6740
26+ $10.9075 $283.5950
35+ $9.7792 $342.2720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 166 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention