Products specifications Report Issue?

Category Transformers
Family Audio Transformers
Manufacturer Pulse
Win Source Part Number 346482-PE-65661T
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PE-65661T CAD Model

Description

The PE-65661T is a surface mount Ethernet transformer designed by Pulse Electronics for 10/100/1000Base-T applications. It provides the necessary electrical isolation and impedance matching required for reliable Ethernet communication. The 'T' suffix typically indicates tape and reel packaging for automated assembly processes.

Applications:

  • Gigabit Ethernet (1000Base-T)
  • Fast Ethernet (100Base-TX)
  • Ethernet (10Base-T)
  • Network Interface Cards (NICs)
  • Routers and Switches
  • Embedded Systems with Ethernet Connectivity

Features:

  • Surface Mount Technology (SMT) for easy assembly
  • Designed for 10/100/1000Base-T Ethernet standards
  • Provides electrical isolation for safety and signal integrity
  • Optimized for low insertion loss and high return loss
  • Tape and Reel packaging ('T' Suffix) for automated placement
  • Compact size

Benefits:

  • Ensures reliable Ethernet communication in various applications
  • Protects connected devices from voltage surges and transients
  • Reduces electromagnetic interference (EMI)
  • Simplifies PCB layout and assembly
  • Cost-effective solution for Ethernet connectivity
  • Facilitates high-volume production with automated assembly

Additional Details:

The PE-65661T Ethernet transformer is engineered to meet or exceed the requirements of IEEE 802.3 standards for Ethernet applications. Its key electrical characteristics, such as inductance, turns ratio, and leakage inductance, are precisely controlled to ensure optimal performance. The device is often used in conjunction with common mode chokes to further improve EMC performance and suppress noise. The surface mount design and tape and reel packaging make it suitable for high-volume manufacturing, allowing for efficient automated assembly processes. The 'T' suffix signifies that the component is provided on tape and reel, which is essential for pick-and-place machines used in automated assembly lines. This transformer is crucial for providing galvanic isolation, which protects the Ethernet PHY and other connected devices from voltage surges and electrical noise, enhancing the overall reliability of the Ethernet network. The transformer's low insertion loss and high return loss characteristics contribute to improved signal integrity, ensuring robust and reliable data transmission over the Ethernet link.

You May Also Be Interested in

Tamura
TRANSF TELE COUP 600 OHM 50MADC / 600 Impedance Primary Ohms 600 Impedance Secondary Ohms 1:1 Audio Transformer 660Hz ~ 3.5kHz Through Hole
Need more? Email Us
ECAD model for TTC-218
Triad Magnetics
TRANSF 600 CT OHM 0MA DC TEL / 600CT Impedance Primary Ohms 600CT Impedance Secondary Ohms 1:1.05 Audio Transformer 300Hz ~ 3.5kHz Through Hole
Need more? Email Us
ECAD model for TY-304P
Hammond Manufacturing
TRAN AUDIO 150/600 1.2K/4.8K IMP
Need more? Email Us
ECAD model for 850J
Hammond Manufacturing
TRANSFORMER TUBE GUITAR AMP / 6.6kCT Impedance Primary Ohms 4, 8, 16 Impedance Secondary Ohms 40.62:1, 28.72:1, 20.31:1 Audio Transformer 70Hz ~ 15kHz Chassis Mount
Need more? Email Us
ECAD model for 1760H
Tamura
TRANSFORM MODEM COUP 600:301 OHM
Lowest to $1.6284
ECAD model for TC5000
Triad Magnetics
AUDIO XFMR 10KCT/2KCT THRU HOLE
Need more? Email Us
ECAD model for MET-11-T
Murata Electronics North America
DIGITAL AUDIO TX 1:1 5MH SMD / Audio Transformer 1:1 2000Vrms 6 Terminal Gull Wing SMD
Need more? Email Us
ECAD model for DA103MC
Tamura
TRANSFORMER 500:50 3.0MADC
Need more? Email Us
ECAD model for MET-39
Hammond Manufacturing
TRANSFR AUDIO 150/600 5K/20K IMP
Need more? Email Us
ECAD model for 560L

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention