EN
  • EN
  • DE

S29S1T0D24ZJ

Part No S29S1T0D24ZJ
Manufacturer Tamura
Catalog Current Sense Resistors - SMD
Description SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
For Measuring AC/DC
Sensor Type Hall Effect, Closed Loop
Current - Sensing 1000A
Number of Channels 1
Output Ratiometric, Current
Frequency DC ~ 100kHz
Linearity ±0.1%
Accuracy ±0.1%
Voltage - Supply ±15V ~ 24V
Response Time 1µs
Current - Supply (Max) 200mA
Operating Temperature -40°C ~ 85°C
Polarization Bidirectional
Package / Case Module, Single Pass Through
Ultra Librarian 3D Model Ultra Librarian S29S1T0D24ZJ CAD Model

You May Also Be Interested in

Panasonic
Current Sense Resistors - SMD 2512 0.01ohm 5% Curr Sense AEC-Q200
Need more? Email Us
IRC - a TT electronics Company.
LRC-LRF2010LF-01-R015-F IRC / TT Electronics Current Sense Resistors - SMD .015 OHM 1W 1% datasheet, inventory, & pricing.
Lowest to $5.8209
Panasonic
ERJ-B1CFR022U Panasonic Current Sense Resistors - SMD 1020 0.02ohms 1% Tol AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
TT Electronics
Current Sense Resistors - SMD 0.01 ohm 1% 2W Sense Resistor
Need more? Email Us
Texas Instruments
SENSOR CURRENT HALL EFFECT 8SOIC
Lowest to $5.2059
IRC - a TT electronics Company.
Current Sense Resistors - SMD R015 2512 1% 2W 200V 15mOhm TK 100PPM
Lowest to $1.0697
Tamura
SENSOR
Need more? Email Us
Panasonic
ERJ-1TRQFR68U Panasonic Current Sense Resistors - SMD 2512 0.68ohm 1% Curr Sense AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
ITT Cannon, LLC
Current Sense Resistors - Through Hole 0.02 ohm 1% 3W Open Air Resistor
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess