EN
  • EN
  • DE

YB-TG19201080S12A-C-A

Part No YB-TG19201080S12A-C-A
Manufacturer YEEBO DISPLAY LTD
Catalog Display Modules - TFT Displays + PCAP Touch Screens And Panels
Description 12.8" TFT + CTP Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Custom Products (Display)
Size 12.8" TFT(IPS) + CTPT(G+G) Module
Resolution 1920 x 1080
Module Brightness 680cd/m²
Working Temperature -40-85℃
Touch IC ILI2510
Interface TFT- LVDS ; CTP-I²C
Bonding OCA
Ultra Librarian 3D Model Ultra Librarian YB-TG19201080S12A-C-A CAD Model

You May Also Be Interested in

YEEBO DISPLAY LTD
13.3" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
2.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.97" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.9" Bar Type TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
10.1" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
10.1" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
5.0" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
12.8" TFT + CTP Module
Need more? Email Us
YEEBO DISPLAY LTD
3.95" TFT + CTP Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess