EN
  • EN
  • DE

LQ BR C2016T470M

Part No LQ BR C2016T470M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 985757-LQ BR C2016T470M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LQ BR C2016T470M CAD Model

Description

The LQ BR C2016T470M is a multilayer ceramic inductor manufactured by Taiyo Yuden. It's designed for use in a variety of electronic circuits, particularly in high-frequency applications such as mobile communications and wireless devices. The 'LQ' indicates that it is an inductor, and 'BR' signifies a specific series within Taiyo Yuden's inductor product line. 'C2016' refers to the EIA standard case size, which is 2.0mm x 1.6mm. The 'T470M' represents the inductance value, which is 47nH (nanohenries), and the 'M' signifies a tolerance of ±20%.

Applications:

  • Mobile Phones: Used in RF circuits for impedance matching and filtering.
  • Wireless LAN Devices: Employed in WLAN modules for signal processing and noise reduction.
  • Bluetooth Modules: Used in Bluetooth devices for impedance matching and RF filtering.
  • GPS Devices: Employed in GPS receivers for signal conditioning and filtering.
  • High-Frequency Circuits: Used in general high-frequency applications requiring stable inductance.

Features:

  • Multilayer Ceramic Construction: Provides high self-resonant frequency and excellent Q-factor.
  • Surface Mount Device (SMD): Allows for easy automated assembly on printed circuit boards.
  • Small Size (2016): Enables compact circuit designs.
  • High Self-Resonant Frequency (SRF): Allows for stable performance at high frequencies.
  • Excellent Q-Factor: Provides efficient energy storage and low losses.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Stable Inductance Value: Provides reliable performance over a wide range of operating conditions.
  • Efficient Energy Storage: Stores energy in magnetic fields for efficient signal processing.
  • Good Filtering Characteristics: Effectively filters out unwanted noise and interference.
  • Easy to Assemble: Surface mount design allows for automated placement and soldering.
  • Compact Design: Saves space on printed circuit boards, enabling smaller device form factors.

Additional Details:

The LQ BR C2016T470M inductor is characterized by its inductance value (47nH), tolerance (±20%), self-resonant frequency (SRF), DC resistance (DCR), and rated current. The SRF is critical for high-frequency applications, as it determines the frequency at which the inductor's impedance is at its maximum. A higher SRF indicates better performance at higher frequencies. The DCR represents the resistance of the inductor's internal windings, which affects its efficiency in power applications. The rated current is the maximum current that the inductor can handle without significant performance degradation. This inductor's multilayer ceramic construction enables it to maintain a high Q-factor, which indicates its energy storage efficiency. Its compact size and surface-mount design make it ideal for densely populated circuit boards in portable electronic devices.

You May Also Be Interested in

Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us
Panasonic
Power Relay 24V 5A 2CO Tht
Lowest to $1.4157
Lite-On Inc.
Need more? Email Us
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Lowpower
Lowest to $0.0405
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
Lowest to $0.0215
KEC
Lowest to $0.0658
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess