EN
  • EN
  • DE

VLF403215MT-6R8M

Part No VLF403215MT-6R8M
Manufacturer TDK Corporation
Catalog Fixed Inductors
Description FIXED IND 6.8UH 1.68A 130MOHM SM
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Features 6.8 µH Shielded Wirewound Inductor 1.68 A 130mOhm Max Nonstandard
Manufacturer TDK Corporation
Series VLF-M
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package Nonstandard
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number VLF403215MT-6R8M-ND, 445-17168-ND, 445-17168-6, 445-17168-2, 445-17168-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938695-VLF403215MT-6R8M
Ultra Librarian 3D Model Ultra Librarian VLF403215MT-6R8M CAD Model

Description

The VLF403215MT-6R8M is a wire-wound ferrite power inductor manufactured by TDK Corporation. This inductor is designed for power supply circuits, offering excellent inductance characteristics and high current handling capabilities in a compact size.

Applications

  • DC-DC converters
  • Power supplies for portable devices
  • LED lighting drivers
  • Noise filters
  • Buck-boost converters

Features

  • Magnetically shielded construction: Reduces electromagnetic interference (EMI).
  • High current capability: Designed to handle high current without saturation.
  • Compact size: Allows for high-density mounting.
  • Wire-wound construction: Provides stable inductance characteristics.
  • Ferrite core: Offers high efficiency and low core loss.

Benefits

  • Reduced EMI: Shielded construction minimizes electromagnetic radiation, improving system performance.
  • Efficient power conversion: Low core loss and high current capability enhance power efficiency.
  • Space saving: Compact size allows for miniaturization of electronic devices.
  • Stable performance: Wire-wound construction ensures consistent inductance values.
  • Reliable operation: High current handling and robust design provide reliable performance.

Specifications

While exact specifications require referring to the official TDK datasheet for the VLF403215MT-6R8M, typical specifications include:

  • Inductance: 6.8 µH
  • Tolerance: ±20%
  • DC Resistance (DCR): Typically around 0.11 ohms
  • Rated Current: Typically around 1.8 Amps
  • Saturation Current: Typically around 2.5 Amps
  • Self-Resonant Frequency (SRF): Typically around 50 MHz
  • Operating Temperature Range: -40°C to +125°C
  • Dimensions: 4.0 mm x 4.0 mm x 1.5 mm

The VLF403215MT-6R8M from TDK is a reliable and efficient inductor choice for power supply and filtering applications. Always consult the manufacturer's datasheet for complete and accurate specifications.

You May Also Be Interested in

Pulse
FIXED IND
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 70UH 3A 52 MOHM TH
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
FIXED IND 400NH 14A 7.73MOHM SMD
Need more? Email Us
Pulse
FIXED IND 220UH 1.5A 420 MOHM TH
Need more? Email Us
Pulse
FIXED IND 3.3NH 1A 50 MOHM SMD
Need more? Email Us
Pulse
FIXED IND 55UH 7A 17 MOHM TH
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.7135 $59.9725
85+ $1.4060 $119.5100
130+ $1.3620 $177.0600
180+ $1.3181 $237.2580
230+ $1.2742 $293.0660
305+ $1.1423 $348.4015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,780 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess