EN
  • EN
  • DE

LMNP04SZB100M

Part No LMNP04SZB100M
Manufacturer Taiyo Yuden
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 979126-LMNP04SZB100M
Categories OEM Parts(J-L)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LMNP04SZB100M CAD Model

Description

The LMNP04SZB100M is a multilayer ceramic chip inductor manufactured by Taiyo Yuden. These inductors are designed for high-frequency applications and are characterized by their small size, high Q factor, and excellent self-resonant frequency.

Applications

  • RF circuits
  • Wireless communication devices (e.g., cellular phones, Wi-Fi modules)
  • Matching networks
  • Filters
  • Oscillators

Features

  • Inductance Value: 10nH (indicated by the '100M' in the part number)
  • Small Size: Suitable for high-density circuit boards.
  • High Q Factor: Minimizes energy loss and improves circuit performance.
  • High Self-Resonant Frequency: Allows for operation at high frequencies without significant performance degradation.
  • Multilayer Construction: Provides stable and reliable performance.

Benefits

  • Improved Circuit Performance: High Q factor and self-resonant frequency enhance circuit efficiency and stability.
  • Reduced Board Space: Small size allows for more compact circuit designs.
  • Reliable Operation: Multilayer construction ensures consistent performance over a wide range of operating conditions.

Technical Specifications

The LMNP04SZB100M is a multilayer ceramic chip inductor with an inductance value of 10nH. The 'M' at the end of the part number typically indicates the tolerance of the inductance value. These inductors are designed for surface mount technology (SMT) and are available in various case sizes. The high Q factor minimizes energy loss in the circuit, and the high self-resonant frequency ensures that the inductor operates effectively at high frequencies. Refer to the official datasheet for the exact case size, Q factor, self-resonant frequency, and other electrical characteristics.

For detailed specifications including the case size, Q factor versus frequency, self-resonant frequency, rated current, and DC resistance, refer to the official datasheet from Taiyo Yuden.

You May Also Be Interested in

Sharp Microelectronics
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $124.3230
Sharp Microelectronics
Timing generator+V driver +CDS/PGA/ADC
Lowest to $5.2229
Sharp Microelectronics
Need more? Email Us
Linear Technology
Need more? Email Us
Texas Instruments
3-V TO 65-V, AUTOMOTIVE IDEAL DI / OR Controller N+1 ORing Controller N-Channel 1:1 12-WSON (3x3)
Lowest to $1.7594
Linear Technology
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess