EN
  • EN
  • DE

AD8313ARMZ-REEL7

Part No AD8313ARMZ-REEL7
Manufacturer Analog Devices Inc.
Catalog RF Detectors
Description SP Amp LOG Amp Single R-R O/P 5.5V 8-Pin MSOP T/R / IC LOG DETECTOR/CTRLR 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Frequency 100MHz to 2.5GHz
RF Type RADAR, 802.11/WiFi, 8.2.16/WiMax, Wireless LAN
Input Range -65dBm to 0dBm
Accuracy ±1dB
Supply Voltage - Operating 2.7 V to 5.5 V
Operating Supply Current 13.7mA
Case / Package 8-MSOP
Win Source Part Number 008421-AD8313ARMZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name AD8313
Introduction Date August 01, 1998
ECCN EAR99
Country of Origin China, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD8313ARMZ-REEL7 CAD Model

Description

AD8313ARMZ-REEL7 - RF Detector by Analog Devices Inc.

The AD8313ARMZ-REEL7 is a state-of-the-art RF (Radio Frequency) detector, meticulously engineered by Analog Devices Inc., a leader in high-performance analog technology. This component is designed for use in a variety of applications that require accurate detection of RF signals, such as wireless communication systems, power measurement, and control systems.

Key Features:

  • Frequency Range: The AD8313ARMZ-REEL7 operates over a broad frequency range from 0.1 GHz to 2.5 GHz, making it highly versatile for various RF applications.
  • Dynamic Range: With an extensive 70 dB measurement range, this RF detector can manage signal levels from -75 dBm to -5 dBm, ensuring reliable performance across a wide span of conditions.
  • Response Time: It features a fast response time, which allows for quick and accurate detection and measurement of RF signal levels.
  • Linear-in-dB Response: The device provides a linear-in-dB output voltage that is directly proportional to the input signal's decibel-scaled power, simplifying system design and integration.
  • Low Power Consumption: The AD8313ARMZ-REEL7 is optimized for low power operation, consuming as little as 7.5 mA from a 2.7 V to 5.5 V supply, which is ideal for battery-powered applications.
  • Package: This RF detector comes in a compact MSOP-8 package, allowing for space-saving design in tight PCB layouts.

Applications:

  • Wireless Communication Systems
  • RF Power Measurement
  • Transmitter Antenna Power Monitoring
  • Receiver Signal Strength Indication (RSSI)
  • Logarithmic Amplifiers

The AD8313ARMZ-REEL7 is shipped in reel packaging, which facilitates automated assembly processes, making it a convenient choice for mass production environments. Its robust design and reliable performance make it a go-to component for designers seeking a high-quality RF detection solution.

Whether you're developing a sophisticated wireless infrastructure, a portable RF device, or any system where precise RF signal monitoring is paramount, the AD8313ARMZ-REEL7 from Analog Devices Inc. offers a compelling blend of performance, efficiency, and versatility to meet your project's requirements.

You May Also Be Interested in

MACOM Technology Solutions
DETECTOR
Need more? Email Us
National Semiconductor (TI)
LMV226 RF POWER DETECTORS FOR CD
Need more? Email Us
MACOM Technology Solutions
BACK DIODE DETECTOR
Need more? Email Us
Texas Instruments
IC RF DETECT 450MHZ-2GHZ 6WSON
Lowest to $2.7799
MACOM Technology Solutions
IC RF DETECT 1GHZ-15GHZ
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
MACOM Technology Solutions
DETECTOR,CONNECTORIZED,TUNNEL,
Need more? Email Us
MACOM Technology Solutions
DETECTOR
Need more? Email Us
Maxim Integrated
IC RF DETECT 100MHZ-2.5GHZ 8UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.1955 $52.7820
10+ $10.8271 $108.2710
15+ $10.4888 $157.3320
20+ $10.1504 $203.0080
26+ $9.8121 $255.1146
35+ $8.7970 $307.8950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,740 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess