EN
  • EN
  • DE

GFB40251NY2045

Part No GFB40251NY2045
Manufacturer Taiyo Yuden
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1306+
Reference case SMD
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 753336-GFB40251NY2045
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian GFB40251NY2045 CAD Model

Description

The GFB40251NY2045 is a cooling fan manufactured by Taiyo Yuden. It is a brushless DC fan designed to provide efficient and reliable cooling for various electronic devices and systems.

Applications

  • Telecommunications equipment
  • Networking devices (routers, switches)
  • Industrial control panels
  • Power supplies
  • Computer servers
  • Medical equipment
  • Consumer electronics (e.g., gaming consoles, set-top boxes)

Features

  • Brushless DC motor: Offers high efficiency, long lifespan, and low noise operation compared to traditional brushed motors.
  • Compact size: The 40x40x25mm dimensions allow for integration into space-constrained applications.
  • High airflow: Designed to provide sufficient airflow to effectively cool components.
  • Low power consumption: Minimizes energy usage and reduces heat generation.
  • Durable construction: Built with high-quality materials to ensure reliable performance in demanding environments.
  • Long lifespan: Expected operational life of several thousand hours, often specified at a particular operating temperature.

Benefits

  • Effective cooling: Prevents overheating and ensures reliable operation of electronic components.
  • Quiet operation: Minimizes noise pollution in noise-sensitive environments.
  • Energy efficiency: Reduces power consumption and lowers operating costs.
  • Extended lifespan: Provides long-term reliability and reduces the need for frequent replacements.
  • Compact design: Enables integration into small and densely packed systems.

Additional Details

The 'GFB' prefix indicates that it is a fan produced by Taiyo Yuden. The '4025' portion refers to the dimensions of the fan, specifically 40x40x25 mm. The '1N' likely represents the voltage, generally 12V or 24V, although this requires confirming the datasheet. The 'Y' could refer to the bearing type (e.g., ball bearing or sleeve bearing), and '2045' could signify a specific model or performance characteristic.

Typical specifications include an operating voltage, current draw, airflow rate (measured in CFM - cubic feet per minute), static pressure, and noise level (in dBA). The fan will likely have a 3-pin or 4-pin connector for power and speed control (PWM).

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess