EN
  • EN
  • DE

FAR-F5EA-836M50-D27A-Z

Part No FAR-F5EA-836M50-D27A-Z
Manufacturer Taiyo Yuden
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1649+Rohs
Reference case SMD
Manufacturer Taiyo Yuden
Manufacturer Homepage www.t-yuden.com
Win Source Part Number 753198-FAR-F5EA-836M50-D27A-Z
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian FAR-F5EA-836M50-D27A-Z CAD Model

Description

The FAR-F5EA-836M50-D27A-Z is a SAW (Surface Acoustic Wave) filter manufactured by Taiyo Yuden. It is designed for use in RF (Radio Frequency) applications, specifically for filtering signals at or around 836.5 MHz. The filter is characterized by its ability to selectively pass signals within a specific frequency range while attenuating signals outside that range, providing improved signal clarity and reduced interference.

Applications:

  • Cellular communication systems (e.g., GSM, CDMA, UMTS)
  • Wireless communication devices (e.g., smartphones, tablets)
  • RF front-end modules
  • Receiver and transmitter circuits
  • Wireless data transmission
  • Radio frequency identification (RFID) systems
  • Global Positioning System (GPS) receivers

Features:

  • Center Frequency: 836.5 MHz
  • Bandwidth: (Dependent on specific datasheet, research required)
  • Insertion Loss: (Dependent on specific datasheet, research required)
  • Attenuation: (Dependent on specific datasheet, research required)
  • Package: (Dependent on specific datasheet, research required, likely surface mount)
  • Operating Temperature Range: (Dependent on specific datasheet, research required)

Benefits:

  • Excellent signal selectivity improves receiver performance
  • Effective interference rejection reduces noise
  • Compact size allows for integration in small devices
  • Low insertion loss minimizes signal attenuation
  • Stable performance over temperature variations

Additional Details:

The FAR-F5EA-836M50-D27A-Z SAW filter is constructed using piezoelectric materials that generate acoustic waves on the surface of the device. These waves are selectively attenuated or passed depending on their frequency, providing the filtering function. The 'D27A' portion of the part number might specify particular performance characteristics or matching requirements. The '-Z' suffix typically indicates RoHS compliance and lead-free terminations. The specific bandwidth, insertion loss, attenuation characteristics, package size, and operating temperature range can be found in the product datasheet from Taiyo Yuden. This SAW filter is crucial for maintaining signal integrity and minimizing interference in wireless communication devices operating in the 836.5 MHz frequency band.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,590 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess