EN
  • EN
  • DE

EMK316BJ474KF-T

Part No EMK316BJ474KF-T
Manufacturer Taiyo Yuden
Catalog Custom Parts (E - I)
Description Multilayer Ceramic Capacitors 16V 0.47μF ±10% X5R 1206
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1139883-EMK316BJ474KF-T
Categories Custom Parts
Manufacturer Taiyo Yuden
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EMK316BJ474KF-T CAD Model

Description

The EMK316BJ474KF-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various applications, including decoupling, bypass, filtering, and energy storage. Taiyo Yuden is a well-known manufacturer of high-quality passive components, and the EMK series is recognized for its reliability and performance.

Applications

  • Decoupling Capacitors: Used to reduce noise and voltage fluctuations in digital circuits.
  • Bypass Capacitors: Used to bypass AC signals to ground, reducing noise in power supplies and signal lines.
  • Filtering: Used in filters to remove unwanted frequency components from signals.
  • Energy Storage: Used in power supplies and other applications to store energy.
  • Timing Circuits: Used in oscillators and other timing circuits to control timing intervals.

Features

  • Multilayer Ceramic Construction: Provides high capacitance in a small package size.
  • High Capacitance Value: 470nF (474) capacitance value suitable for various applications.
  • Voltage Rating: The voltage rating is implicit in the part number and needs to be verified in the datasheet but it's a critical parameter.
  • Temperature Characteristics: The dielectric material determines the temperature stability. The "BJ" in the part number refers to the dielectric type which will define how the capacitor's capacitance changes over temperature. Consult the datasheet for specifics.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Reduced Noise: Effective at reducing noise and voltage fluctuations in electronic circuits.
  • Improved Performance: Enhances the performance and stability of electronic circuits.
  • Compact Size: Small package size allows for high-density circuit designs.
  • Reliable Performance: Taiyo Yuden capacitors are known for their high reliability and long life.
  • Automated Assembly: SMT compatibility reduces assembly costs and improves manufacturing efficiency.

Relevant Additional Details

The EMK316BJ474KF-T part number provides key information about the capacitor. EMK indicates the series. 316 likely refers to the case size (e.g., 0603). BJ denotes the temperature coefficient (consult the Taiyo Yuden datasheet for the exact material and performance characteristics). 474 signifies the capacitance code (47 x 10^4 pF = 470nF). K specifies the capacitance tolerance (typically ±10%). F signifies the packaging (e.g., reel). T probably indicates tape and reel packaging for automated pick and place assembly. Always refer to the Taiyo Yuden EMK series datasheet for detailed specifications, including voltage rating, temperature characteristics, ESR (Equivalent Series Resistance), and recommended soldering profiles.

You May Also Be Interested in

EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Holtek
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Greenlee Communications
Handle Assembly, Pump, Cable Termination
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1379 $57.9180
1,025+ $0.1132 $116.0300
1,580+ $0.1097 $173.3260
2,180+ $0.1062 $231.5160
2,820+ $0.1026 $289.3320
3,770+ $0.0919 $346.4630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess