EN
  • EN
  • DE

CY20AAH-8F-T13

Part No CY20AAH-8F-T13
Manufacturer Renesas Electronics America
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035672-CY20AAH-8F-T13
Categories OEM Parts(C-E)
Manufacturer Renesas Electronics America
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CY20AAH-8F-T13 CAD Model

Description

The CY20AAH-8F-T13 is a clock generator IC manufactured by Renesas Electronics America. It's part of Renesas' VersaClock family, designed to provide precise and stable clock signals for various electronic systems. This particular clock generator is used to synthesize multiple clock frequencies from a single reference, crucial for timing and synchronization in complex digital circuits.

Applications

  • Networking equipment (routers, switches).
  • Communication systems (base stations, transceivers).
  • Industrial control systems.
  • Consumer electronics (set-top boxes, DVD players).
  • Microcontroller and microprocessor clocking.

Features

  • Generates multiple clock frequencies.
  • Low jitter performance.
  • Programmable output frequencies.
  • Selectable input frequency.
  • Internal loop filter.
  • 3.3V power supply.
  • Small footprint package.

Benefits

  • Provides precise and stable clock signals.
  • Reduces system noise and improves signal integrity.
  • Offers flexibility in clock frequency selection.
  • Simplifies clock tree design.
  • Minimizes board space requirements.
  • Enhances system performance and reliability.

Technical Specifications

The CY20AAH-8F-T13 operates with a 3.3V power supply. Specific output frequencies and other detailed electrical characteristics are typically found in the device's datasheet. It often supports a range of input reference frequencies. The package type is usually a small outline package (SSOP or similar) to save board space. The device's jitter performance, measured in picoseconds (ps), is a key specification, indicating the stability of the generated clock signals. This component is designed for reflow soldering processes compatible with standard SMT assembly. More detailed specifications regarding temperature ranges and electrical characteristics are available in the manufacturer's datasheet.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess