EN
  • EN
  • DE

DPX165900DT-8125A1

Part No DPX165900DT-8125A1
Manufacturer TDK Corporation
Catalog RF Diplexers
Description DIPLEXER 2.4/5GHZ WLAN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Frequency Bands (Low / High) 2.4GHz to 2.5GHz / 5.1GHz to 5.9GHz
Low Band Attenuation (min / max dB) 18.00dB / 24.00dB
High Band Attenuation (min / max dB) 20.00dB / 33.00dB
Return Loss (Low Band / High Band) 22dB / 13dB
Mounting SMD (SMT)
Dimension 0603 (1608 Metric), 6 PC Pad
Win Source Part Number 1033985-DPX165900DT-8125A1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DPX165900DT-8125A1 CAD Model

Description

The TDK Corporation DPX165900DT-8125A1 is a surface-mount duplex filter designed for RF/IF and RFID applications.

  • Frequency Bands: 2.4GHz to 2.5GHz and 5.1GHz to 5.9GHz
  • Low Band Attenuation: 18.00dB to 24.00dB
  • High Band Attenuation: 20.00dB to 33.00dB
  • Return Loss (Low Band): 22dB
  • Return Loss (High Band): 13dB
  • Mounting: 6 PC pad
  • Popularity: Popular
  • Supply and Demand: Balanced

You May Also Be Interested in

Broadcom Limited
QUINTPLEXER FILTER MODULE 5X8MM
Lowest to $0.6537
Broadcom Limited
RF Duplexer 54dB at 1850.48MHz to 1909.52MHz 44dB at 1930.48MHz to 1989.52MHz 9-Pin SMD Bag
Lowest to $8.1520
TDK Corporation
THIN-FILM DIPLEXER 2.4/5GHZ WLAN
Lowest to $1.1609
Broadcom Limited
Lowest to $2.9383
Taiyo Yuden
RF DIPLEXER 720MHZ/770MHZ 9SMD
Lowest to $0.6379
TDK Corporation
DIPLEXER
Lowest to $1.8298
Broadcom Limited
Need more? Email Us
Broadcom Limited
DUPLEXER FBAR MINI
Lowest to $2.6138
Qualcomm
SAW FILTER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0569 $50.0720
2,145+ $0.0467 $100.1715
3,315+ $0.0453 $150.1695
4,570+ $0.0438 $200.1660
5,900+ $0.0424 $250.1600
7,895+ $0.0380 $300.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,830 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess