EN
  • EN
  • DE

CEJMK325BJ226KM-T

Part No CEJMK325BJ226KM-T
Manufacturer Taiyo Yuden
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1001854-CEJMK325BJ226KM-T
Categories OEM Parts(C-E)
Manufacturer Taiyo Yuden
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CEJMK325BJ226KM-T CAD Model

Description

The CEJMK325BJ226KM-T is a multilayer ceramic capacitor (MLCC) manufactured by Taiyo Yuden. MLCCs are widely used in electronic circuits for various purposes, including bypassing, decoupling, filtering, and energy storage. This particular capacitor is designed for surface mount technology (SMT) assembly, making it suitable for high-density electronic devices.

Applications

  • Bypassing: Used to bypass high-frequency noise in power supplies and digital circuits.
  • Decoupling: Employed to decouple integrated circuits from power supply fluctuations.
  • Filtering: Integrated into filters to remove unwanted frequency components from signals.
  • Energy Storage: Applied in energy storage applications, such as voltage regulators and power management circuits.
  • Timing Circuits: Used in timing circuits for oscillators and clock generators.

Features

  • Multilayer Ceramic Construction: Provides high capacitance values in a small package size.
  • Surface Mount Technology (SMT): Designed for automated assembly using SMT equipment.
  • High Capacitance Value: Offers a capacitance of 22µF (226).
  • Compact Size: Small form factor suitable for high-density circuit boards.
  • Stable Electrical Characteristics: Provides consistent performance over a wide range of operating conditions.

Benefits

  • Miniaturization: Allows for smaller and more compact electronic devices.
  • Automated Assembly: Facilitates high-volume production with reduced assembly costs.
  • Improved Noise Immunity: Effectively bypasses and decouples noise, improving circuit performance.
  • Enhanced Stability: Provides reliable performance over temperature and voltage variations.
  • Cost-Effective Solution: Offers a cost-competitive solution for capacitance requirements in electronic circuits.

Additional Details

The CEJMK325BJ226KM-T has a voltage rating that should be considered during application. This MLCC is commonly used in consumer electronics, automotive systems, and industrial equipment. The EIA size is 1210 (3225 metric). The operating temperature range and other detailed specifications are best obtained from the Taiyo Yuden datasheet to ensure proper implementation in the desired application. Polarity is not a concern, as MLCCs are non-polarized components.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Lowest to $0.0227
Phoenix Contact
Internal Push Button Assembly
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess