EN
  • EN
  • DE

TSH253CT

Part No TSH253CT
Manufacturer Taiwan Semiconductor
Catalog Sensors, Transducers
Description HIGH SENSITIVITY OMNI-POLAR HALL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, TransducersMagnetic SensorsSwitches (Solid State)
Mfr Taiwan Semiconductor Corporation
Packaging Tape & Box (TB)
Part Status Active
Function Omnipolar Switch
Technology Hall Effect
Polarization North Pole, South Pole
Sensing Range 6mT Trip, -6mT Release
Test Condition 25°C
Voltage - Supply 1.8V ~ 6V
Current - Supply (Max) 6mA
Current - Output (Max) 1mA
Output Type Analog Voltage
Operating Temperature -40°C ~ 85°C
Mounting Type Through Hole
Supplier Device Package TO-92
Package / Case TO-226-3, TO-92-3 (TO-226AA)
Ultra Librarian 3D Model Ultra Librarian TSH253CT CAD Model

You May Also Be Interested in

Micronas GmbH
MAGNETIC SWITCH UNIPOLAR SOT23
Lowest to $0.6545
TE Connectivity
TMR SENSOR SW OMNI Z-AXIS 2UA
Lowest to $2.7273
Taiwan Semiconductor
HIGH SENSITIVITY OMNI-POLAR HALL
Lowest to $2.4545
Broadcom Limited
SENSOR OPTICAL FIB OPTIC POINT
Need more? Email Us
Molex, LLC
TYPE B IND TRANSPARENT C4 24V
Lowest to $1.8000
AVX Corporation
THERM NTC 100KOHM 4160K 1206
Lowest to $0.3272
TE Connectivity
HTU31D I.C 31D RH/T DIGITAL R400
Need more? Email Us
MultiDimension Technology (MDT)
TMR SENSOR MAG SW OMNI 10G 1.5UA
Lowest to $0.4657
Renesas Electronics America
SENSOR OPT 550NM AMBIENT 6 WDFN
Lowest to $22.2858

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4545 $51.5445
50+ $2.0140 $100.7000
77+ $1.9511 $150.2347
106+ $1.8881 $200.1386
137+ $1.8252 $250.0524
184+ $1.6364 $301.0976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,005 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess