EN
  • EN
  • DE

TS78L08CS

Part No TS78L08CS
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (T)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 381711-TS78L08CS
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS78L08CS CAD Model

Description

The TS78L08CS is a fixed positive voltage regulator manufactured by Taiwan Semiconductor. This regulator is part of the TS78Lxx series, which are designed to provide a stable and regulated output voltage with minimal external components. The TS78L08CS specifically provides a fixed 8V output, making it suitable for various applications where a stable 8V supply is needed.

Applications:

  • Microcontroller power supply: Regulates the voltage to supply power to microcontrollers.
  • Sensor power supply: Provides a stable 8V supply for sensors.
  • Small electronic devices: Used in portable devices and other low-power electronic applications.
  • Linear regulation: General-purpose linear voltage regulation.
  • Post regulation for switching regulators: Provides a more stable output voltage after a switching regulator.

Features:

  • Fixed Output Voltage: Delivers a stable and fixed 8V output.
  • Output Current up to 100mA: Suitable for low-current applications.
  • Internal Thermal Overload Protection: Protects the regulator from damage due to overheating.
  • Internal Short-Circuit Current Limiting: Limits the output current during a short circuit, preventing damage.
  • No External Components Required: Requires minimal external components, simplifying circuit design.

Benefits:

  • Simple Design: Easy to design into circuits due to its simplicity and minimal component requirements.
  • Reliable Voltage Regulation: Provides a stable and regulated 8V output.
  • Overload Protection: Thermal and short-circuit protection enhance the reliability of the regulator.
  • Compact Size: The small package size makes it suitable for portable devices and space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for voltage regulation needs.

The TS78L08CS comes in a through-hole package, making it easy to mount and solder. Its primary function is to maintain a consistent 8V output, even with changes in the input voltage or the load current. The built-in thermal overload and short-circuit current limiting protect the regulator from potential damage, ensuring its reliability in various operating conditions.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Atmel
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
Need more? Email Us
ON Semiconductor
Lowest to $35.9690
IXYS
Need more? Email Us
IXYS
Need more? Email Us
IXYS
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Snubberless? high temperature 20 A Triacs
Lowest to $2.7720

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3190 $59.3550
110+ $1.0834 $119.1740
170+ $1.0487 $178.2790
230+ $1.0152 $233.4960
295+ $0.9818 $289.6310
395+ $0.8801 $347.6395
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess