EN
  • EN
  • DE

LTC2620IUFD#PBF

Part No LTC2620IUFD#PBF
Manufacturer Linear Technology
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC OCTAL R-R 12BIT 20-QFN / DAC 8-CH 12-bit 20-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Resolution 12
Number of D/A Converters 8
Settling Time 7μs (Typ)
Output Type Voltage - Buffered
Data Interface SPI
Reference Type External
Operating Supply Voltage 2.5 V ~ 5.5 V
Voltage - Supply, Digital 2.5 V ~ 5.5 V
INL/DNL (LSB) ±0.75, ±0.5 (Maximum)
Operating Temperature Range -40°C ~ 85°C
Package 20-WFQFN Exposed Pad
Manufacturer Package 20-QFN (5x4)
Win Source Part Number 782757-LTC2620IUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC2620
Introduction Date April 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC2620IUFD#PBF CAD Model

Description

LTC2620IUFD#PBF - Octal 12-Bit Rail-to-Rail DACs with Integrated Reference from Linear Technology

The LTC2620IUFD#PBF is a high-performance, octal 12-bit digital-to-analog converter (DAC) from Linear Technology, offering exceptional accuracy and precision for a wide range of applications. This device is designed to provide eight voltage output DACs, each with its own 12-bit input and integrated reference, in a compact 20-lead QFN package, making it an ideal solution for space-constrained applications.

The DACs are capable of rail-to-rail operation, providing a wide output swing that extends from 0V to the reference voltage. This feature ensures compatibility with a variety of analog loads and enables the device to be used in a broad array of systems requiring precise voltage control.

The LTC2620IUFD#PBF boasts an integrated, high-accuracy reference with a low temperature coefficient, which simplifies the design process by eliminating the need for external precision references. This integrated reference also helps to maintain the accuracy of the DAC outputs over the entire operating temperature range.

With its flexible design, the LTC2620IUFD#PBF offers several operational modes, including power-down and external reference capability. The power-down feature reduces the power consumption of the device when not in use, making it suitable for battery-powered and energy-saving applications. When using an external reference, designers can adjust the full-scale output voltage to meet specific application requirements.

Communication with the LTC2620IUFD#PBF is accomplished via a 3-wire SPI-compatible serial interface, which allows for easy integration into digital systems. The device also includes a daisy-chain feature, enabling multiple DACs to be controlled with a single serial interface, thus reducing the number of required GPIO pins for multi-DAC systems.

The LTC2620IUFD#PBF is designed for applications demanding high precision and stability, such as automated test equipment, data acquisition systems, process control, and digital gain and offset adjustment. Its robust feature set and ease of use make it an excellent choice for engineers seeking a reliable and efficient solution for their analog output needs.

You May Also Be Interested in

Texas Instruments
8-BIT, 100 MSPS, CommsDACE DIGITAL-TO-ANALOG CONVERTER
Lowest to $10.5973
Texas Instruments
12-Bit, Quad Channel, Ultra-Low Glitch, Voltage Output DIGITAL-TO-ANALOG CONVERTER | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $8.2579
Analog Devices Inc.
IC DAC 11BIT A-OUT 88LFCSP
Lowest to $54.8302
Analog Devices Inc.
Single, 12-/14-/16-Bit nanoDAC with 5 ppm/°C On-Chip Reference in SOT-23
Lowest to $9.1176
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Intersil
Lowest to $7.1344
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad 8-Bit DACs with Rail-to-Rail Voltage Outputs | IC DAC 8BIT V-OUT 24SSOP
Lowest to $14.4618
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6379 $58.6379
3+ $48.1132 $144.3396
4+ $46.6096 $186.4384
5+ $45.1061 $225.5305
6+ $43.6026 $261.6156
8+ $39.0920 $312.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess