EN
  • EN
  • DE

TESDF5V0A

Part No TESDF5V0A
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description Bi-Directional ESD Protection Array
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1266805-TESDF5V0A
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TESDF5V0A CAD Model

Description

The TESDF5V0A is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surge events. This device offers robust protection in a small surface-mount package, making it suitable for a wide range of applications.

Applications:

  • Cellular phones
  • Portable devices
  • Communication systems
  • Networking equipment
  • Consumer electronics

Features:

  • Low clamping voltage: Provides effective protection against overvoltage events.
  • Fast response time: Quickly clamps transient voltages to safe levels.
  • Small surface-mount package: Facilitates easy PCB assembly and space saving.
  • High surge capability: Withstands high transient current levels.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Enhanced system reliability: Protects sensitive components from damage, reducing downtime and repair costs.
  • Increased product lifespan: Extends the operating life of electronic devices by preventing transient-induced failures.
  • Simplified circuit design: Easy to integrate into existing circuit designs.
  • Improved ESD protection: Meets industry standards for ESD immunity.
  • Compact design: Suitable for space-constrained applications.

The TESDF5V0A is typically used to protect I/O ports, power lines, and data lines from transient voltage threats. Its low clamping voltage and fast response time ensure that sensitive components are effectively shielded from harmful voltage spikes. This TVS diode is an essential component for ensuring the reliability and longevity of electronic devices in various demanding applications.

Technical Specifications:

  • Breakdown Voltage: Typically around 6.0V
  • Clamping Voltage: Typically around 9.5V at a specified current
  • Reverse Stand-Off Voltage: 5V
  • Peak Pulse Power: Depends on waveform (e.g., 200W for 8/20µs waveform)
  • Operating Temperature Range: Typically -55°C to +150°C

You May Also Be Interested in

Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess