EN
  • EN
  • DE

PALC22V10H-30ML883B

Part No PALC22V10H-30ML883B
Manufacturer Amd
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1214666-PALC22V10H-30ML883B
Categories Custom Parts
Manufacturer Amd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PALC22V10H-30ML883B CAD Model

Description

The PALC22V10H-30ML883B is a high-performance Programmable Array Logic (PAL) device manufactured by AMD. It is a versatile component used for implementing custom logic functions in a wide range of digital systems. This particular part is a military-grade version, indicated by the "883B" designation, signifying it meets stringent quality and reliability standards for operation in harsh environments.

Applications

  • Military and Aerospace Applications: Due to its 883B designation, it's specifically designed for use in environments with extreme temperature variations, high vibration, and other challenging conditions typical of military and aerospace systems.
  • High-Reliability Industrial Control Systems: Where dependable operation is paramount and failure is not an option, such as in critical process control or safety systems.
  • Custom Logic Implementation: Used in applications requiring tailored logic circuits, offering flexibility beyond standard off-the-shelf logic gates.
  • Address Decoding: Implementing address decoding schemes in memory systems and peripheral interfaces.
  • State Machine Control: Creating custom state machines for controlling complex sequential operations.

Features

  • Programmable Logic: Allows users to configure the device to implement custom logic functions.
  • High Speed: Offers a propagation delay of 30ns, enabling fast operation in demanding applications.
  • 22V10 Architecture: Refers to the specific internal architecture, with 22 inputs and 10 outputs, providing ample capacity for complex logic functions.
  • Military Temperature Range: Operates reliably over a wide temperature range, typically -55°C to +125°C.
  • 883B Screening: Subjected to rigorous testing and quality control procedures to ensure compliance with military standards.

Benefits

  • Flexibility: Enables the implementation of custom logic without the need for complex and time-consuming discrete logic designs.
  • Reliability: The military-grade screening ensures high reliability and consistent performance in demanding environments.
  • Performance: High-speed operation allows for use in applications requiring fast response times.
  • Reduced Board Space: Consolidates multiple logic functions into a single chip, reducing board size and complexity.
  • Simplified Design: Simplifies the design process by allowing designers to define logic functions using software tools.

The PALC22V10H-30ML883B is typically programmed using specialized programming equipment and software. Its combination of programmability, speed, and military-grade reliability makes it a valuable component in a variety of critical applications.

You May Also Be Interested in

Intel
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
NANYA
Need more? Email Us
New Japan Radio
Lowest to $1.3063
Renesas Electronics America
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess