The P6SMB150A R5 is a 600W Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). This unidirectional TVS diode is a crucial component for ensuring the reliability and longevity of electronic circuits.
Applications
- Protection of I/O Interfaces
- Overvoltage Protection in Sensitive Equipment
- Protection from inductive switching
- Protection from power line disturbances
- Consumer Electronics
Features
- 600 W peak pulse power capability with a 10/1000 μs waveform, repetition rate (duty cycle): 0.01%
- Excellent clamping capability
- Low incremental surge resistance
- Fast response time: typically less than 1.0 ps from 0 V to VBR minimum
- Typical IR less than 1 μA above 12 V
- Meets MSL level 1, per J-STD-020, LF maximum peak of 260 °C
- AEC-Q101 qualified available
- RoHS compliant
Benefits
- Enhanced Circuit Protection: Provides robust protection against transient voltage events, preventing damage to downstream components.
- Increased System Reliability: Minimizes downtime and maintenance costs by protecting sensitive electronics from overvoltage conditions.
- Fast Response Time: Quickly clamps voltage spikes, ensuring minimal impact on circuit performance.
- Compliance with Industry Standards: Meets AEC-Q101 and environmental regulations, facilitating easier integration into compliant products.
- Surface Mount Package: Allows for efficient assembly and space-saving design.
Additional Details
The P6SMB150A R5 features a standoff voltage of 128 V and a breakdown voltage between 143 V and 158 V. Its clamping voltage at peak pulse current is 207 V. The device comes in a SMB (DO-214AA) package and is designed for surface mount assembly. The 'R5' suffix likely indicates a specific packaging option or reel size. It is a unidirectional device providing protection against positive voltage transients.