EN
  • EN
  • DE

EK-TM4C123GXL

Part No EK-TM4C123GXL
Manufacturer Texas Instruments
Catalog Evaluation Boards - Embedded - MCU, DSP
Description LAUNCHPAD TM4C123G EVAL BRD / TM4C123G LaunchPad™ Tiva™ C ARM® Cortex®-M4F MCU 32-Bit Embedded Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP
Mfr Texas Instruments
Series Tiva™ C
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M4F
Platform LaunchPad™
Utilized IC / Part TM4C123G
Mounting Type Fixed
Contents Board(s) , Cable(s)
Interconnect System LaunchPad
Suggested Programming Environment Code Composer Studio
Base Product Number EK-TM4
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8471.50.0150
Win Source Part Number 1342337-EK-TM4C123GXL
Ultra Librarian 3D Model Ultra Librarian EK-TM4C123GXL CAD Model

Description

Product Overview: EK-TM4C123GXL - Texas Instruments

The EK-TM4C123GXL, also known as the Tiva C Series TM4C123G LaunchPad, is a highly capable microcontroller evaluation platform from Texas Instruments (TI). This LaunchPad is designed to provide a quick and easy way for engineers, students, and hobbyists to explore the capabilities of the TM4C123GH6PM microcontroller, which is at the heart of the board.

The TM4C123GH6PM microcontroller features a 32-bit ARM Cortex-M4F core, which includes a floating-point unit (FPU) for efficient computation of complex operations. With a clock speed of up to 80 MHz, 256KB of flash memory, and 32KB of SRAM, this microcontroller is well-suited for a variety of applications, including industrial control, motor drives, medical instrumentation, and home automation.

The EK-TM4C123GXL LaunchPad comes equipped with a range of features to facilitate development, such as:

  • Two user LEDs and two push buttons for input/output interfacing, along with a reset button.
  • An RGB LED for PWM experiments and user feedback.
  • A set of stackable headers providing access to a variety of communication interfaces, including I2C, SPI, UART, and CAN, as well as GPIO pins.
  • An integrated In-Circuit Debug Interface (ICDI) which allows for programming and debugging of the onboard microcontroller without the need for additional hardware.
  • USB connectivity for both debugging and power supply purposes.
  • Support for BoosterPack plug-in modules, which expand the functionality of the board with additional features such as wireless modules, sensor systems, and display interfaces.

The EK-TM4C123GXL is supported by comprehensive software examples within TI’s TivaWare for C Series software package. This includes libraries for peripherals, USB support, and real-time operating system (RTOS) integration. The board is also compatible with various integrated development environments (IDEs) such as TI’s Code Composer Studio and ARM’s Keil, as well as being supported by the Energia open-source electronics prototyping platform, which is similar to the Arduino IDE.

With its rich set of features and extensive support, the EK-TM4C123GXL LaunchPad is an excellent tool for both education and professional development, allowing for rapid prototyping and a seamless transition from concept to production.

You May Also Be Interested in

Silicon Labs
DEV KIT FOR F124/F125/F126/F127
Need more? Email Us
Maxim Integrated
EVALUATION KIT / EVALUATION KIT MAXQ1850
Need more? Email Us
Silicon Labs
KIT DEV FOR C8051T61X MCU'S / C8051T610/C8051T611/C8051T612/C8051T613/C8051T614/C8051T615/C8051T616 /C8051T617 Microcontroller Development Kit 24.5MHz CPU Win 2000
Lowest to $259.8171
Texas Instruments
CTRL CARD DELFINO C28343 DIM168 / C28346 Microcontroller ControlCARD 300MHz CPU 256KB RAM 64KB EEPROM
Need more? Email Us
Future Designs Inc.
BOARD FOR LPC2103 48-LQFP / USB-DONGLE AND DERIVATIVE BOARDS
Need more? Email Us
Olimex LTD
NXP ARM LPC1227 CORTEX M0 PROTO / LPC1227 Microcontroller Development Board 12MHz/45MHz CPU 8KB RAM 128KB Flash
Need more? Email Us
Silicon Labs
KIT DEV C8051F920,F921,F930,F931 / C8051F930/C8051F931/C8051F920/C8051F921 Microcontroller Development Kit 0.032768MHz/20MHz/24.5MHz CPU Win 2000
Need more? Email Us
Texas Instruments
KIT EVAL IAR LM3S811
Lowest to $28.1682
Silicon Labs
KIT DEV C8051F53XA, C8051F52XA / C8051F52xA/C8051F53xA Microcontroller Development Kit 0.1914MHz CPU Win 2000
Lowest to $122.1678

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.2921 $68.5842
4+ $28.1371 $112.5484
6+ $27.2578 $163.5468
8+ $26.3785 $211.0280
10+ $25.4992 $254.9920
14+ $22.8614 $320.0596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess