EN
  • EN
  • DE
  • IT

LMK03033CISQE/NOPB

Part No LMK03033CISQE/NOPB
Manufacturer Texas Instruments
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description Precision Clock Conditioner
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Clock Conditioner
PLL No
Input LVCMOS, LVDS, LVPECL
Output LVDS, LVPECL
Number of Circuits 1
Frequency - Max 2.16GHz
Divider/Multiplier Yes/No
Operating Supply Voltage 3.15 V ~ 3.45 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 48-WFQFN Exposed Pad
Manufacturer Package 48-WQFN (7x7)
Win Source Part Number 1201666-LMK03033CISQE/NOPB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Portable Devices, Computers & Computer Peripherals, Consumer Electronics, Communications & Networking, Security, Sensing & Instrumentation
Family Name LMK03033
Introduction Date November 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LMK03033CISQE/NOPB CAD Model

Description

Product Overview: LMK03033CISQE/NOPB

The LMK03033CISQE/NOPB is a high-performance clock conditioner from Texas Instruments, designed to deliver exceptional jitter cleaning and clock distribution with advanced features for a wide range of applications. This device integrates a Voltage-Controlled Oscillator (VCO), a high-performance phase-locked loop (PLL), and clock distribution circuits to provide a comprehensive timing solution.

Key Features

  • Integrated VCO: The device includes a high-quality VCO that operates at a frequency range suitable for various applications, ensuring reliable and flexible clock generation.
  • Phase-Locked Loop (PLL): The PLL technology enables the device to generate a stable clock output that is synchronized with the input reference clock, minimizing jitter and phase noise.
  • Multiple Outputs: With several configurable outputs, the LMK03033CISQE/NOPB can distribute the clock to multiple components within a system, making it an ideal choice for complex designs.
  • Programmable Dividers: The device offers programmable dividers, allowing designers to customize the output frequency for specific requirements.
  • Low Jitter Performance: The clock conditioner is engineered to provide low jitter performance, which is critical for high-speed digital systems that demand precise timing.

Applications

The LMK03033CISQE/NOPB is versatile and can be used in a variety of applications, including:

  • Telecommunications
  • Data communications
  • Networking equipment
  • Test and measurement systems
  • High-performance computing
  • Medical imaging

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LMK03033CISQE/NOPB is no exception. It is designed to meet the stringent requirements of industrial and commercial applications. The device is available in a surface-mount package and is characterized for operation over the industrial temperature range.

Ordering Information

The part number LMK03033CISQE/NOPB indicates that this device is provided in a RoHS-compliant, surface-mount package and is lead(Pb)-free, which is essential for environmental standards compliance. When ordering, ensure to verify the specific device specifications and packaging to suit your application needs.

You May Also Be Interested in

Cypress Semiconductor Corp
High Speed Multi-phase PLL Clock Buffer
Need more? Email Us
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Texas Instruments
Dual High-Frequency Synthesizer | IC PLL FREQ SYNTH 3GHZ 20TSSOP
Lowest to $7.6041
Silicon Labs
IC BUFFER 140MHZ 9CH 3.3V 16SOIC
Lowest to $35.5284
Silicon Labs
IC WLAN SAT RADIO 24TSSOP
Lowest to $154.6705
Texas Instruments
Family Low-Noise Clock Jitter Cleaner with Cascaded PLLs
Lowest to $33.3850
Silicon Labs
IC CLOCK PCIE GEN3/2 32QFN
Need more? Email Us
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.1551 $92.3102
3+ $37.8708 $113.6124
5+ $36.6874 $183.4370
7+ $35.5039 $248.5273
9+ $34.3205 $308.8845
11+ $30.7701 $338.4711
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 330 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess