EN
  • EN
  • DE

HS1KL RU

Part No HS1KL RU
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (E - I)
Description 75ns, 1A, 800V, High Efficient Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1135703-HS1KL RU
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HS1KL RU CAD Model

Description

The HS1KL RU is a surface mount rectifier diode manufactured by Taiwan Semiconductor. It is designed for general purpose rectification in various electronic applications.

Applications:

  • General purpose rectification.
  • Power supplies.
  • Adapters.
  • DC-DC converters.
  • Reverse polarity protection.

Features:

  • High surge current capability.
  • Low forward voltage drop.
  • Surface mount package (SMA).
  • High reliability.
  • RoHS compliant.

Benefits:

  • Effective protection against transient voltage spikes.
  • Improved efficiency in power conversion.
  • Compact design for space-constrained applications.
  • Long lifespan and stable performance.
  • Environmentally friendly.

Additional Details:

The HS1KL RU has a maximum repetitive peak reverse voltage (VRRM) of 800V and a maximum average forward rectified current (IF(AV)) of 1A. It is housed in a SMA (Surface Mount A) package. This diode is widely used in power supplies, adapters, and various electronic equipment to convert AC voltage to DC voltage efficiently and reliably.

The robust design of the HS1KL RU allows it to handle high surge currents, providing added protection to the circuit. The low forward voltage drop minimizes power loss, improving overall efficiency. Its compact size and surface mount design make it suitable for modern electronic devices.

You May Also Be Interested in

Sony
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
Lowest to $9.3844
Hittite
HMC1021 - RMS POWER DETECTOR SMT / RF Detector IC W-CDMA 0Hz ~ 3.9GHz -14dBm ~ -9dBm ±1dB 24-VFQFN Exposed Pad
Need more? Email Us
STMicroelectronics
8-BIT Otprom 4.2 Mhz Microcontroller PDIP40
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Hitachi, Ltd
Need more? Email Us
Phoenix Contact
Need more? Email Us
Tianbo
Need more? Email Us
HongFa
HF105F-1 Series 40A 5VDC 1 form C Mini High Power Relay
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess