EN
  • EN
  • DE

BZV55C4V7-B0 L0

Part No BZV55C4V7-B0 L0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Description MMELF, 500mW, 5%, Small Signal Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050348-BZV55C4V7-B0 L0
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BZV55C4V7-B0 L0 CAD Model

Description

The BZV55C4V7-B0 L0 is a Zener diode manufactured by Taiwan Semiconductor, designed for voltage regulation and transient protection in various electronic circuits. This diode is known for its precision, stability, and compact size, making it suitable for a wide array of applications where accurate voltage control is crucial.

Applications

  • Voltage stabilization in power supplies
  • Overvoltage protection for sensitive components
  • Transient voltage suppression in automotive electronics
  • Clipping and clamping circuits in signal processing
  • Reference voltage generation in measurement equipment

Features

  • Zener Voltage: 4.7V
  • Low dynamic impedance
  • High surge current capability
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Provides precise and stable voltage regulation
  • Protects electronic devices from voltage spikes and surges
  • Enables compact and efficient circuit designs
  • Offers reliable performance in harsh operating conditions
  • Meets environmental regulations for hazardous substances

Specifications

The BZV55C4V7-B0 L0 features a Zener voltage of 4.7V with a tight tolerance, ensuring accurate voltage regulation. Its low dynamic impedance contributes to stable performance under varying load conditions. The diode is designed to handle high surge currents, providing robust protection against transient voltages. The surface-mount package allows for easy integration into automated assembly processes. Operating temperature ranges from -65°C to +150°C. It is RoHS compliant, confirming its adherence to environmental standards.

You May Also Be Interested in

Allegro MicroSystems, LLC
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
Generic
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess