EN
  • EN
  • DE

TA1258A

Part No TA1258A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 455 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263705-TA1258A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1258A CAD Model

Description

The TA1258A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It's designed for use in various RF (Radio Frequency) applications, particularly in communication systems where signal filtering is essential to isolate desired frequencies and reject unwanted noise or interference.

Applications

  • Wireless communication systems (e.g., cellular, Wi-Fi)
  • Remote control systems
  • RF transceivers
  • GPS receivers
  • ISM (Industrial, Scientific, and Medical) band applications

Features

  • Low insertion loss: Minimizes signal attenuation in the passband.
  • High attenuation: Provides strong rejection of unwanted signals outside the passband.
  • Sharp roll-off: Offers a rapid transition between the passband and stopband.
  • Small size: Enables compact circuit designs.
  • Stable performance: Ensures reliable operation over a wide temperature range.

Benefits

  • Improved signal quality: Effective filtering enhances signal-to-noise ratio.
  • Enhanced system performance: Reduced interference leads to more reliable communication.
  • Simplified circuit design: Integrated filter function reduces component count.
  • Compact solution: Small size allows for integration into space-constrained applications.
  • Reliable operation: Stable performance ensures consistent filtering characteristics.

Additional Details

SAW filters like the TA1258A are crucial components in modern RF systems. They work by converting an electrical signal into a mechanical wave on the surface of a piezoelectric substrate, selectively filtering the frequencies based on the physical design of the filter. The TA1258A is characterized by its low insertion loss within its passband, which means the desired signal is minimally attenuated. It also offers high attenuation in the stopband, effectively blocking unwanted frequencies. The sharp roll-off characteristic ensures a clean separation between the desired and undesired signals.

The specific frequency and bandwidth of the TA1258A are tailored to the application it's designed for. In wireless communication, it might be used to filter out adjacent channel interference. In GPS receivers, it helps to isolate the GPS signal from other signals. Because of its small size and stable performance, the TA1258A is suitable for a wide range of applications that require precise and reliable filtering. The device's datasheet provides detailed information on its frequency response, impedance characteristics, and temperature stability.

You May Also Be Interested in

Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess