EN
  • EN
  • DE

ABS4 RGG

Part No ABS4 RGG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (A - B)
Description Bridge Rectifier Glass Passivated Single 400V 1A 4-Pin Case ABS T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 967089-ABS4 RGG
Categories OEM Parts(A-B)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ABS4 RGG CAD Model

Description

The ABS4 RGG is a single-phase bridge rectifier from Taiwan Semiconductor. This component is designed to convert alternating current (AC) to direct current (DC). Bridge rectifiers like the ABS4 RGG are widely used in power supplies and various electronic devices to provide the necessary DC voltage for operation.

Applications:

  • Power Supplies: Converting AC line voltage to DC for electronic circuits.
  • Adapters: Used in AC/DC adapters for charging mobile devices and powering small appliances.
  • LED Lighting: Converting AC to DC for LED drivers.
  • Battery Chargers: Rectifying AC voltage for battery charging circuits.
  • Industrial Equipment: Providing DC power for control circuits and sensors.

Features:

  • High Surge Current Capability: Robust design to withstand transient current surges.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • High Reliability: Designed for long-term stable performance.
  • Compact Size: Space-saving design for various applications.
  • High Isolation Voltage: Ensures electrical isolation between AC and DC sides.
  • RoHS Compliant: Environmentally friendly and complies with RoHS standards.

Benefits:

  • Efficient AC to DC Conversion: Provides a reliable DC voltage source.
  • Protection Against Voltage Spikes: High surge current capability protects the circuit.
  • Long Lifespan: High reliability ensures long-term operation.
  • Easy to Implement: Simple design for easy integration into circuits.
  • Space Saving: Compact size allows for use in small devices.

Additional Details:

The ABS4 RGG bridge rectifier is typically housed in an ABS package. The maximum repetitive peak reverse voltage is 400V, and the maximum RMS voltage is 280V. The average forward rectified current is 1.5A. The operating temperature range typically spans from -55°C to +150°C. The forward voltage drop is typically around 1.0V per diode. The device's surge overload rating is around 50A. The specific datasheet from Taiwan Semiconductor should be consulted for precise electrical characteristics and thermal considerations. The 'RGG' suffix might denote specific packaging or testing variations.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Allegro MicroSystems, LLC
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess