EN
  • EN
  • DE

NX20P3481UKAZ

Part No NX20P3481UKAZ
Manufacturer NXP / Nexperia
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1082979-NX20P3481UKAZ
Categories OEM Parts(M-N)
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NX20P3481UKAZ CAD Model

Description

The NX20P3481UKAZ is a cutting-edge integrated circuit designed and manufactured by NXP Semiconductors, a leader in the electronics industry. This versatile chip is a USB Type-C Power Delivery (PD) and USB Type-C current-limited power switch, tailored to meet the rigorous demands of modern electronic devices that require efficient power management and delivery.

Key Features

  • USB Type-C and USB PD Compliance: The NX20P3481UKAZ is fully compliant with the latest USB Type-C and USB Power Delivery 3.0 specifications, ensuring interoperability with a wide range of USB-C devices.
  • Integrated Power Switch: The device features an integrated 0.6 Ω high-side power switch for load management, providing a robust solution for power routing and protection.
  • Programmable Current Limit: Users can configure the current limit threshold to match specific application requirements, enhancing design flexibility and device safety.
  • Overvoltage and Overcurrent Protection: Built-in overvoltage lockout (OVLO) and overcurrent protection (OCP) safeguard the device and connected peripherals from electrical damage.
  • Thermal Shutdown: The chip includes a thermal shutdown feature, which prevents overheating by automatically turning off the power switch if the junction temperature exceeds a safe threshold.
  • Reverse Current Blocking: To prevent damage during power-down or when the switch is off, the NX20P3481UKAZ includes reverse current blocking capability.

Applications

The NX20P3481UKAZ is ideal for a variety of applications where USB Type-C connectivity and power management are essential. It is commonly used in:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Gaming Consoles
  • Power Banks
  • USB-C Docking Stations
  • Other USB-C Powered Devices

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality and reliable components. The NX20P3481UKAZ is no exception, undergoing rigorous testing to ensure it meets the high standards expected by designers and consumers alike. Its robust design is suited for the challenging conditions encountered in daily operation of portable and wearable technology.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess