The PI74LPT16543CAX is a 16-bit transceiver featuring separate D-type registers and tri-state outputs, manufactured by Pericom. This device is part of their Low Power Transceiver (LPT) family, which emphasizes minimal power consumption while facilitating high-speed data transmission. The PI74LPT16543CAX is ideally suited for applications requiring temporary data storage and bidirectional data transfer with isolation capabilities.
Applications
- Memory interface systems
- Data buffering applications
- Bidirectional bus transceiving
- Digital signal processing (DSP)
- Industrial control equipment
Features
- 16-bit bidirectional transceiver functionality
- Separate D-type registers for A and B ports
- Tri-state outputs for effective bus isolation
- Low power consumption design
- 3.3V operating voltage
- High-speed data transfer capabilities
- TTL-compatible inputs for legacy system integration
- Available in TSSOP and other surface-mount packages
Benefits
- Enhanced data handling due to independent registers for each port
- Reduced power consumption, leading to more energy-efficient systems
- Reliable high-speed data transmission capabilities
- Simplified system design through bidirectional communication
- Improved bus management with tri-state output isolation
- Easy integration into existing systems due to TTL compatibility
Additional Details
The PI74LPT16543CAX operates on a 3.3V power supply. It incorporates separate D-type registers for both A and B ports, facilitating independent data storage. The tri-state outputs enable bus isolation by allowing the device to disconnect from the bus when not actively transmitting, a vital feature for multi-drop bus configurations to prevent contention. TTL-compatible inputs allow straightforward integration with existing and legacy systems. It is generally available in TSSOP (Thin Shrink Small Outline Package), suitable for high-density board layouts. The design is optimized to minimize ground bounce and noise, thereby ensuring clean signal transmission. The typical operating temperature range is -40°C to +85°C, making it appropriate for industrial applications.