EN
  • EN
  • DE

1SMB5942 R4

Part No 1SMB5942 R4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (0 - 9)
Description DO-214AA (SMB), 3000mW, 5%, Zener Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1035448-1SMB5942 R4
Categories OEM Parts(0-9)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 1SMB5942 R4 CAD Model

Description

The Taiwan Semiconductor 1SMB5942 R4 is a surface-mount Zener diode designed for voltage regulation and transient voltage suppression in a variety of electronic circuits. This diode is part of the 1SMB59xx series, known for its robust construction, reliable performance, and fast response time. Its compact size and excellent clamping characteristics make it a suitable choice for protecting sensitive components from voltage spikes and surges.

Applications

  • Power Supplies: Used for voltage regulation and overvoltage protection in power supply circuits.
  • Consumer Electronics: Employed in devices like smartphones, tablets, and laptops for transient voltage suppression.
  • Automotive Electronics: Integrated in automotive control systems and sensors for protecting against voltage surges.
  • Industrial Control Systems: Utilized in industrial equipment and machinery for voltage regulation and transient protection.
  • Telecommunication Equipment: Found in networking devices and communication systems for surge protection.

Features

  • Surface Mount Package: Allows for efficient PCB assembly and compact device design.
  • High Surge Capability: Provides robust protection against transient voltage surges.
  • Precise Zener Voltage: Offers accurate voltage regulation with minimal variation.
  • Fast Response Time: Quickly clamps transient voltages to protect sensitive components.
  • Lead-Free Finish: Compliant with RoHS environmental standards.

Benefits

  • Improved System Reliability: Protects sensitive components from damage due to voltage surges and transients.
  • Enhanced Device Performance: Ensures stable and consistent voltage regulation for optimal performance.
  • Reduced Downtime: Minimizes the risk of equipment failure due to voltage spikes.
  • Compact Design: Allows for smaller and more efficient circuit designs.
  • Cost-Effective Protection: Provides a reliable and affordable solution for voltage regulation and transient suppression.

Additional Details

The 1SMB5942 R4 has a specific Zener voltage, which determines the voltage at which the diode begins to conduct in the reverse direction. The 1SMB signifies the package type. 5942 indicates a specific Zener voltage (approximately 12V). Consult the Taiwan Semiconductor datasheet for precise specifications, including Zener voltage tolerance, power dissipation, surge current rating, and operating temperature range. Proper handling and soldering techniques are required for surface mount devices to ensure optimal performance and reliability.

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Amd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us
Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess