EN
  • EN
  • DE

RS1AWG_R1_00001

Part No RS1AWG_R1_00001
Manufacturer Panjit
Catalog OEM Parts (O - R)
Description Diode Fast Recovery Rectifier 50V 1A 2-Pin SMA Plastic T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 975581-RS1AWG_R1_00001
Categories OEM Parts(O-R)
Manufacturer Panjit
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RS1AWG_R1_00001 CAD Model

Description

The RS1AWG_R1_00001 is a surface mount rectifier diode manufactured by Panjit. This component is designed for general-purpose rectification in various electronic circuits. It is typically used to convert alternating current (AC) to direct current (DC).

Applications:

  • Power Supplies: Used as a rectifier in AC-to-DC power supplies for various electronic devices.
  • Adapters: Found in AC adapters for charging mobile phones, laptops, and other portable devices.
  • LED Lighting: Employed in LED lighting circuits to rectify the AC voltage.
  • Battery Chargers: Used in battery charging circuits to convert AC to DC for charging batteries.
  • General Rectification: Suitable for general-purpose rectification in various electronic applications.

Features:

  • Surface Mount Package: Designed for surface mount technology (SMT) assembly.
  • Low Forward Voltage Drop: Minimizes power loss during rectification.
  • High Surge Current Capability: Can withstand high surge currents.
  • High Reliability: Built with high-quality materials to ensure reliable performance.
  • Glass Passivated Junction: Offers stable performance and high reliability.

Benefits:

  • Efficient Rectification: Provides efficient AC-to-DC conversion.
  • Compact Size: Small surface mount package saves board space.
  • Easy Assembly: Compatible with automated SMT assembly processes.
  • Reliable Performance: Ensures stable and reliable operation in various applications.
  • Cost-Effective: Provides a cost-effective solution for rectification needs.

This rectifier diode is commonly used in various electronic circuits requiring AC-to-DC conversion. Its surface mount package, low forward voltage drop, and high surge current capability make it a suitable choice for modern electronic designs. The glass passivated junction ensures stable and reliable performance in demanding environments.

Technical Specifications (Typical):

  • Package: SMA
  • Forward Voltage (Vf): Varies with current, check datasheet for specific values.
  • Reverse Current (Ir): Typically in the uA range at rated VRRM.
  • Maximum Reverse Repetitive Voltage (VRRM): Varies, consult datasheet for specific rating.
  • Operating Temperature: Typically -55°C to +150°C.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Rockwell
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess