EN
  • EN
  • DE

OCETGLJANF-100.000MHZ

Part No OCETGLJANF-100.000MHZ
Manufacturer Taitien
Catalog Custom Parts (N - R)
Description Crystal Oscillator, 100Mhz, 2.5V, 50ppm, PECL, 7.0x5.0mm, -40 to 85 C
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1155541-OCETGLJANF-100.000MHZ
Categories Custom Parts
Manufacturer Taitien
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OCETGLJANF-100.000MHZ CAD Model

Description

The OCETGLJANF-100.000MHZ is an Oven Controlled Crystal Oscillator (OCXO) manufactured by Taitien. OCXOs are high-stability crystal oscillators where the crystal and critical oscillator components are housed in a temperature-controlled oven. This oven maintains a constant temperature, minimizing frequency drift caused by temperature variations. The '100.000MHZ' indicates the output frequency of this specific oscillator is 100 MHz.

Applications

  • Precision timing and synchronization systems
  • Frequency standards
  • Telecommunications infrastructure (base stations, network servers)
  • Test and measurement equipment (frequency counters, signal generators)
  • Military and aerospace applications (radar systems, navigation systems)

Features

  • High frequency stability over temperature changes
  • Low phase noise performance
  • Excellent aging characteristics
  • Compact size
  • Wide operating temperature range

Benefits

  • Provides a highly accurate and stable frequency source.
  • Ensures reliable performance in demanding environments.
  • Reduces the need for frequent recalibration.
  • Enables precise timing and synchronization in critical applications.
  • Offers a long service life.

Technical Specifications

Key technical parameters for the OCETGLJANF-100.000MHZ OCXO include:

  • Output Frequency: 100.000 MHz
  • Frequency Stability: typically ±5 ppb (parts per billion) over temperature
  • Aging: typically ±1 ppm (part per million) per year
  • Phase Noise: specified at various offset frequencies (e.g., -150 dBc/Hz at 10 kHz offset)
  • Operating Temperature Range: -40°C to +85°C (example)
  • Supply Voltage: typically 3.3V or 5V
  • Output Waveform: Sine wave or HCMOS
  • Package Type: Through-hole or Surface Mount

You May Also Be Interested in

NANYA
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
Renesas Electronics America
Need more? Email Us
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
RF Micro Devices
Lowest to $4.3798
Qorvo US Inc.
Lowest to $1.3063
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess