EN
  • EN
  • DE

TC0274A

Part No TC0274A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Resonator 315 MHz SMD 3X3 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1264365-TC0274A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TC0274A CAD Model

Description

The TC0274A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It is designed for use in RF applications, specifically to filter out unwanted frequencies and allow desired signals to pass through with minimal attenuation.

Applications:

  • Wireless Communication Systems: Used in cellular base stations and mobile devices to filter RF signals.
  • Remote Control Systems: Incorporated in remote controls to filter signals, ensuring reliable communication.
  • Industrial Control Systems: Utilized in industrial control equipment for filtering RF signals to improve performance.
  • Navigation Systems: Found in GPS and other navigation devices to filter unwanted signals, enhancing accuracy.
  • Automotive Applications: Integrated in automotive RF systems to filter signals for improved performance and reliability.

Features:

  • High Selectivity: Offers excellent selectivity to precisely filter specific frequency bands.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Surface Mount Technology (SMT): Designed for easy integration into PCB layouts.
  • Compact Size: Features a small form factor, allowing for use in compact devices.
  • High Reliability: Manufactured with high-quality materials for long-term performance.

Benefits:

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Enhanced System Performance: Improves the overall performance of RF systems.
  • Reduced Interference: Minimizes the risk of interference from other devices.
  • Simplified Design: Easy to integrate into PCB layouts due to its SMT design.
  • Cost-Effective: Provides a cost-effective solution for RF filtering.

Additional Details:

The TC0274A operates at a specific center frequency and bandwidth. Its impedance is carefully matched to 50 ohms to ensure optimal performance in RF systems. The filter's operating temperature range is typically between -40°C and +85°C. It comes in a standard surface-mount package, and its small size makes it suitable for integration into space-constrained applications. Its high selectivity ensures that only the desired signals pass through while effectively attenuating unwanted signals, resulting in cleaner and more reliable communication.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess