The TA7810S is a three-terminal positive voltage regulator manufactured by Toshiba Semiconductor and Storage. It's designed to provide a stable and fixed 10V output voltage from a higher input voltage. This regulator is commonly used in various electronic circuits to ensure a consistent power supply to sensitive components.
Applications:
- Power supplies for electronic circuits
- Voltage regulation in consumer electronics
- Instrumentation and control systems
- Battery chargers
- Microcontroller power supplies
Features:
- Fixed 10V output voltage, providing stable power.
- Internal short-circuit current limiting, protecting the device from overloads.
- Thermal overload protection, preventing damage from overheating.
- High ripple rejection, ensuring a clean output voltage.
- TO-220 package, facilitating easy mounting and heat dissipation.
Benefits:
- Stable and reliable power supply for electronic circuits.
- Protection against short circuits and overloads.
- Prevention of thermal damage.
- Reduced noise in the output voltage.
- Easy integration into various applications.
Technical Specifications:
The TA7810S provides a fixed 10V output voltage with a typical input voltage range of 12.5V to 25V. The output current can be up to 1A. It has built-in short circuit and thermal overload protection. It comes in a TO-220 package for heat sinking. The operating temperature range is usually between -40°C to +125°C.
This voltage regulator is designed to provide a reliable and stable 10V power supply in a wide range of electronic applications. Its built-in protection features and ease of use make it a convenient choice for ensuring consistent power to sensitive components.