The TD62084AFG is an 8-channel sink driver manufactured by Toshiba Semiconductor and Storage. It's designed to interface between low-voltage logic circuits and high-voltage or high-current loads. This IC is commonly used in relay drivers, lamp drivers, and motor control applications.
Applications
- Relay Driver
- Lamp Driver
- Solenoid Driver
- Motor Control
- Logic Buffer
Features
- 8-Channel Sink Driver
- High Output Voltage
- High Output Current
- Built-in Protection Diodes
- Low Input Current
Benefits
- Interface Flexibility: Allows low-voltage logic to control high-voltage or high-current loads.
- Simplified Design: Built-in protection diodes simplify circuit design and protect the driver from inductive kickback.
- Increased Reliability: High output voltage and current capabilities ensure reliable operation.
- Reduced Power Consumption: Low input current minimizes power consumption.
- Compact Solution: Provides a compact and efficient solution for driving multiple loads.
Specifications
The TD62084AFG typically features an output voltage rating of 50V and an output current rating of 500mA per channel. The input logic levels are compatible with standard TTL and CMOS logic families. The device is available in various package options, including SOP and TSSOP. For detailed specifications, including input/output voltage levels, current ratings, and timing characteristics, please refer to the manufacturer's datasheet.