EN
  • EN
  • DE

TB0561A

Part No TB0561A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description 480MHz IF SAW Filter (BW=9 MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1264202-TB0561A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0561A CAD Model

Description

The TB0561A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. This filter is designed for specific frequency applications, offering excellent selectivity and low insertion loss. SAW filters are commonly used in radio frequency (RF) systems to isolate desired signals from unwanted noise and interference. The TB0561A is built with high-quality materials and precise manufacturing techniques, ensuring reliable performance in demanding environments.

Applications:

  • Wireless Communication Systems: Used in mobile phones, WLAN devices, and other wireless communication equipment for signal filtering.
  • RF Receivers: Implemented in RF receivers to improve signal-to-noise ratio and selectivity.
  • Remote Control Systems: Employed in remote control devices to filter out spurious signals.
  • Automotive Electronics: Utilized in automotive RF systems for reliable signal processing.
  • Satellite Communication Systems: Integrated into satellite receivers and transmitters for filtering specific frequency bands.

Features:

  • High Selectivity: Provides excellent attenuation of unwanted signals outside the passband.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • Small Size: Compact surface-mount package for space-constrained applications.
  • Stable Performance: Offers consistent performance over temperature variations.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS directives.

Benefits:

  • Improved Signal Quality: Enhances signal quality by filtering out unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Improves receiver sensitivity by reducing noise and interference.
  • Simplified System Design: Enables easier integration into RF systems.
  • Compact Solution: Small size allows for use in portable and space-sensitive devices.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.

Additional Details:

The TB0561A SAW filter operates at a specific center frequency determined by its design. The bandwidth, insertion loss, and attenuation characteristics are specified in the device's datasheet. It is typically used in conjunction with other RF components to create a complete filtering solution. The device is packaged in a surface-mount configuration, allowing for easy assembly onto printed circuit boards. The exact frequency and other detailed specifications should be verified using the manufacturer's datasheet. It is critical to adhere to manufacturer specifications to ensure that the product is being used properly.

You May Also Be Interested in

STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.1883 $61.8830
23+ $5.0776 $116.7848
36+ $4.9189 $177.0804
49+ $4.7602 $233.2498
63+ $4.6017 $289.9071
84+ $4.1256 $346.5504
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 94 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess