EN
  • EN
  • DE

SCDS4D28T-100T-S-N

Part No SCDS4D28T-100T-S-N
Manufacturer Chilisin
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974618-SCDS4D28T-100T-S-N
Categories OEM Parts( S )
Manufacturer Chilisin
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCDS4D28T-100T-S-N CAD Model

Description

The SCDS4D28T-100T-S-N is a shielded power inductor manufactured by Chilisin Electronics. This inductor is designed for power supply applications, providing stable inductance and high current handling capability in a compact surface-mount package. It is commonly used in DC-DC converters, power amplifiers, and filtering applications where electromagnetic interference (EMI) shielding is required.

Applications:

  • DC-DC Converters: Step-up and step-down converters for power management.
  • Power Amplifiers: RF and audio power amplifiers.
  • Filtering: Power line filtering and EMI suppression.
  • Notebook Computers: Power supplies and voltage regulators.
  • Portable Devices: Mobile phones, tablets, and wearable devices.

Features:

  • Inductance Value: 10 uH.
  • Tolerance: ±30%.
  • Saturation Current: High saturation current for handling large current spikes.
  • DC Resistance (DCR): Low DCR for high efficiency.
  • Shielded Construction: Provides excellent EMI shielding to minimize interference.
  • Package Size: SMT (Surface Mount Technology).
  • Operating Temperature Range: Wide operating temperature range for various environments.

Benefits:

  • High Current Handling: Capable of handling large current spikes without saturation.
  • Low Energy Loss: Low DCR minimizes energy loss in the circuit, improving efficiency.
  • EMI Shielding: Shielded construction reduces electromagnetic interference.
  • Compact Size: The surface-mount package saves valuable board space.
  • Reliable Performance: High-quality materials and manufacturing processes ensure reliable performance.

Additional Details:

The SCDS4D28T-100T-S-N inductor is manufactured with a ferrite core and a shielded construction to minimize EMI. It is important to consider the saturation current and DCR of the inductor when selecting it for a particular application. The saturation current is the current at which the inductance starts to decrease significantly. The DCR is the DC resistance of the inductor winding. Proper placement and soldering techniques are essential for ensuring reliable performance of the inductor.

You May Also Be Interested in

STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Micrel
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess