EN
  • EN
  • DE

TA1565A

Part No TA1565A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 433.92 MHz, 0.3 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 979443-TA1565A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1565A CAD Model

Description

The TA1565A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in RF (Radio Frequency) applications for signal filtering, offering excellent performance in terms of insertion loss, attenuation, and size. The TA1565A is designed for specific frequency bands and applications requiring precise signal filtering.

Applications:

  • Mobile Communication Systems: Filtering signals in smartphones, tablets, and other mobile devices.
  • Wireless Communication Systems: Used in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment.
  • RF Receivers: Filtering unwanted signals in RF receivers to improve signal-to-noise ratio.
  • RF Transmitters: Shaping and cleaning up the transmitted signal in RF transmitters.
  • Satellite Communication: Filtering signals in satellite communication systems.

Features:

  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides excellent rejection of unwanted signals outside the passband.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • High Reliability: Provides stable and reliable performance in various operating conditions.
  • Surface Mount Package: Facilitates automated assembly.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals, improving signal-to-noise ratio.
  • Enhanced System Performance: Low insertion loss minimizes signal attenuation, maximizing system performance.
  • Compact Design: Small size allows for integration into space-constrained applications.
  • Reliable Operation: Provides stable and reliable performance in various operating conditions.

Additional Details:

The TA1565A is designed for specific frequency bands and offers excellent performance in terms of insertion loss, attenuation, and size. The specific electrical characteristics, such as center frequency, bandwidth, insertion loss, and attenuation, can be found in the product datasheet provided by TAI-SAW TECHNOLOGY CO., LTD. This SAW filter is suitable for applications where precise signal filtering is critical.

You May Also Be Interested in

Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us
TE Connectivity
Need more? Email Us
TE Connectivity
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess