EN
  • EN
  • DE

TA1014A

Part No TA1014A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 1056 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263668-TA1014A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA1014A CAD Model

Description

The TA1014A is a surface acoustic wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are designed for use in radio frequency (RF) applications to selectively pass or reject specific frequencies while minimizing insertion loss. SAW filters are known for their compact size and high performance.

Applications

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi devices, and other wireless devices for filtering RF signals.
  • Radio Receivers: Employed in radio receivers to select the desired signal and reject unwanted signals.
  • Television Tuners: Found in television tuners to filter out unwanted channels and noise.
  • Remote Control Systems: Utilized in remote control systems for selecting the desired frequency band.
  • Satellite Communication: Used in satellite communication systems for filtering signals in the uplink and downlink paths.

Features

  • SAW Technology: Utilizes surface acoustic wave technology for precise filtering.
  • Low Insertion Loss: Minimizes signal attenuation within the passband.
  • High Attenuation: Provides high attenuation of signals outside the passband.
  • Compact Size: Small form factor allows for integration into space-constrained devices.
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Filters out unwanted signals, resulting in clearer and more reliable communication.
  • Enhanced System Performance: Precise filtering improves the selectivity and sensitivity of RF systems.
  • Reduced Interference: Minimizes interference from other RF signals.
  • Simplified System Design: Compact size simplifies integration into electronic circuits.
  • High Reliability: Provides reliable performance in demanding environments.

Additional Details

The TA1014A has specific center frequency and bandwidth characteristics. Impedance matching is crucial for optimal performance. The operating temperature range is typically specified in the datasheet. Consult the TAI-SAW TECHNOLOGY datasheet for details on insertion loss, attenuation, and impedance matching requirements. The filter’s group delay is a parameter that describes the time delay of the signal as it passes through the filter. The package type is an important consideration for PCB design and assembly.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0325 $50.8125
60+ $1.6677 $100.0620
93+ $1.6156 $150.2508
128+ $1.5635 $200.1280
166+ $1.5113 $250.8758
222+ $1.3550 $300.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess