EN
  • EN
  • DE

ABA-31563

Part No ABA-31563
Manufacturer Agilent(Hewlett-Packard)
Catalog Hard To Find
Description 3.5 GHz Broadband Silicon RFIC Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Agilent(Hewlett-Packard)
Win Source Part Number 1135042-ABA-31563
Manufacturer Homepage www.home.agilent.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ABA-31563 CAD Model

Description

The ABA-31563 is a high-performance Gallium Arsenide (GaAs) E-PHEMT MMIC Low Noise Amplifier (LNA) designed by Agilent (Hewlett-Packard). It is specifically tailored for applications requiring low noise figure and high gain at microwave frequencies. This LNA is ideal for enhancing the sensitivity of receivers in communication and radar systems.

Applications:

  • GPS Receivers: Used to amplify weak GPS signals for improved positioning accuracy.
  • Wireless Communication Systems: Employed in base stations and mobile devices to enhance signal reception.
  • Radar Systems: Improves the sensitivity of radar receivers for detecting distant objects.
  • Satellite Communication: Amplifies weak satellite signals for reliable communication links.
  • Test and Measurement Equipment: Utilized in spectrum analyzers and signal generators to improve measurement accuracy.

Features:

  • Low Noise Figure: Minimizes noise contribution to the overall system, enhancing receiver sensitivity.
  • High Gain: Provides significant signal amplification, improving signal strength.
  • GaAs E-PHEMT Technology: Offers superior performance at microwave frequencies.
  • Wideband Operation: Suitable for a wide range of frequencies, offering flexibility in application.
  • Compact Package: Enables easy integration into various circuit designs.

Benefits:

  • Improved Receiver Sensitivity: Enhances the ability to detect weak signals, improving system performance.
  • Increased Communication Range: Extends the communication range of wireless systems.
  • Enhanced Radar Detection: Improves the detection range and accuracy of radar systems.
  • Reliable Signal Amplification: Provides stable and consistent signal amplification.
  • Simplified System Design: Easier integration into complex systems due to its compact size and high performance.

Technical Specifications (Typical):

Typical specifications for the ABA-31563 (always refer to the datasheet for the most accurate information):

  • Frequency Range: 0.4 to 6 GHz
  • Gain: 20 dB (typical)
  • Noise Figure: 1.4 dB (typical)
  • Output Power: 10 dBm (typical)
  • Supply Voltage: 3 to 5 V
  • Supply Current: 50 mA (typical)
  • Operating Temperature: -40°C to +85°C

The ABA-31563's performance characteristics make it a crucial component in various high-frequency applications where signal sensitivity and amplification are paramount. Always consult the official datasheet for specific design considerations and the most accurate performance data.

You May Also Be Interested in

Fairchild/ON Semiconductor
Low Voltage Quad 2-Input Multiplexer with 5V Tolerant Inputs
Lowest to $3.4125
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
256-Position and 33-Position Digital Potentiometers
Lowest to $7.9304
Analog Devices Inc.
Low Power, Low Noise Voltage References with Sink/Source Capability | IC VREF SERIES 2.5V TSOT23-5
Lowest to $5.1617
SANYO Semiconductor (U.S.A) Corporation
High-hFE, Low-Frequency General-Purpose Amp Applications      
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
Analog Devices Inc.
Monolithic 8-Bit Video A/D Converter
Lowest to $0.0347
Toshiba Semiconductor and Storage
NPN TRIPLE DIFFUSED TYPE (SWITHCING APPLICATIONS)
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.4322 $62.1610
10+ $11.6302 $116.3020
16+ $11.2291 $179.6656
23+ $10.4271 $239.8233
29+ $10.0260 $290.7540
37+ $9.6250 $356.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,990 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess