The TPSE477M006R0450 is a surface mount solid tantalum capacitor from AVX Corporation's TPSE series, offering a combination of high capacitance and low ESR (Equivalent Series Resistance). This capacitor is well-suited for decoupling, filtering, and power management applications in various electronic circuits.
Applications
- Power supply decoupling
- Filtering in analog and digital circuits
- DC-DC converters
- Portable electronic devices
- Industrial control equipment
Features
- Surface mount design for automated assembly
- Solid tantalum construction for high reliability
- Low ESR for reduced power loss and improved efficiency
- Stable capacitance over a wide temperature range
- RoHS compliant
Benefits
- Improved circuit performance with low ESR and stable capacitance
- Enhanced reliability and longer lifespan
- Space-saving design for compact devices
- Simplified assembly with SMT compatibility
- Environmentally friendly construction
Specifications
The TPSE477M006R0450 boasts a capacitance of 470 μF (microfarads) with a tolerance of ±20%. It has a rated voltage of 6.3 VDC and a low ESR of 0.45 Ohms. Its operating temperature range spans from -55°C to +125°C. It comes in a standard EIA 2917 case size. With its high capacitance and low ESR, this capacitor offers excellent performance in applications requiring efficient energy storage and delivery. It's a reliable choice for decoupling and filtering in a wide range of electronic circuits, particularly those with low voltage requirements.