EN
  • EN
  • DE

TA0512A

Part No TA0512A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 874.55 MHz SMD 3.8X3.8 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263586-TA0512A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TA0512A CAD Model

Description

The TA0512A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. These filters are designed for a range of radio frequency (RF) applications, providing excellent signal filtering and selectivity. They are commonly used in wireless communication systems, remote controls, and other electronic devices where precise frequency selection is crucial.

Applications:

  • Wireless Communication Systems: Mobile phones, Wi-Fi routers, and other wireless devices.
  • Remote Controls: Key fobs, garage door openers, and other remote control systems.
  • Radio Receivers: AM/FM radios, satellite receivers, and other radio receivers.
  • RF Transmitters: Wireless sensors, telemetry systems, and other RF transmitters.
  • Industrial Equipment: Wireless control systems and monitoring devices.

Features:

  • High Selectivity: Provides sharp filtering characteristics to isolate desired signals.
  • Low Insertion Loss: Minimizes signal attenuation for efficient signal transmission.
  • Compact Size: Small footprint for space-constrained applications.
  • Stable Performance: Offers consistent performance over a wide temperature range.
  • Surface Mount Technology: Easy to integrate into PCB designs.

Benefits:

  • Improved Signal Quality: Enhances signal clarity by filtering out unwanted noise and interference.
  • Extended Range: Minimizes signal loss, resulting in longer transmission distances.
  • Reduced Interference: Prevents interference from adjacent channels.
  • Reliable Performance: Ensures consistent operation in various environments.
  • Simplified Design: Easy to integrate into existing RF systems.

Additional Details:

The TA0512A SAW filter utilizes advanced piezoelectric materials to achieve high selectivity and low insertion loss. Its compact size makes it suitable for space-constrained applications, while its stable performance ensures consistent operation over a wide temperature range. The surface mount technology simplifies integration into PCB designs, making it easy to incorporate into existing RF systems. The TA0512A is a crucial component for improving signal quality, extending range, and reducing interference in various RF applications. Its robust design and reliable performance make it an ideal choice for wireless communication systems, remote controls, and other electronic devices where precise frequency selection is critical. The filter's characteristics are carefully engineered to provide optimal performance within its specified frequency range, ensuring that the desired signal is passed through with minimal attenuation while unwanted signals are effectively rejected.

You May Also Be Interested in

Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess