EN
  • EN
  • DE

PM7388-BI-P

Part No PM7388-BI-P
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277999-PM7388-BI-P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PM7388-BI-P CAD Model

Description

The PM7388-BI-P, manufactured by PMC-Sierra, is a networking component. While detailed specifications are not readily available, it's likely designed for use in telecommunications and data networking equipment, facilitating high-speed data transmission and processing.

Applications:

  • Telecommunications Infrastructure
  • Network Switches and Routers
  • Optical Transport Networks (OTN)
  • Wireless Communication Systems
  • Data Center Equipment

Features:

  • High-Speed Data Processing: Designed to handle large volumes of data efficiently.
  • Integrated Error Correction: Enhances data integrity during transmission.
  • Low Latency Performance: Minimizes delays for real-time applications.
  • Flexible Interface Options: Supports a variety of communication protocols.
  • Power Management: Optimizes energy consumption for efficient operation.

Benefits:

  • Improved Network Throughput: Enables faster and more reliable data transfer.
  • Reduced System Complexity: Integrated design simplifies system architecture.
  • Lower Power Consumption: Reduces operational costs and environmental impact.
  • Enhanced Reliability: Robust design ensures stable and dependable operation.
  • Increased Scalability: Facilitates easy expansion of network capacity.

Given its likely application in high-speed networking environments, the PM7388-BI-P likely incorporates advanced features for traffic management, security, and quality of service. It is expected to contribute significantly to the overall performance and reliability of networking systems in which it is integrated. The part aims at a cost effective, high performance solution.

Note: Specific technical specifications, such as clock speed, voltage requirements, and supported communication protocols, are not widely available. Further details may be found in proprietary documentation from PMC-Sierra.

You May Also Be Interested in

NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess