EN
  • EN
  • DE

SDI3216-1R2KF

Part No SDI3216-1R2KF
Manufacturer TA-I
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1092102-SDI3216-1R2KF
Categories OEM Parts( S )
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SDI3216-1R2KF CAD Model

Description

The SDI3216-1R2KF is a shielded wire-wound inductor manufactured by TA-I. It is designed to provide stable inductance with good current handling capabilities in a compact size, making it suitable for various power management applications.

Applications

  • DC-DC converters
  • Power supplies
  • Buck converters
  • Boost converters
  • Voltage regulators
  • Portable devices
  • Power Amplifiers

Features

  • Shielded construction: Reduces electromagnetic interference (EMI).
  • Wire-wound construction: Provides good current handling capability.
  • Small size: Compact design for space-constrained applications (3.2mm x 1.6mm).
  • Low DC resistance (DCR): Improves efficiency and reduces power loss.
  • High saturation current: Allows for higher current operation without significant inductance drop.
  • RoHS Compliant: Environmentally friendly.

Benefits

  • Reduced EMI: The shielded construction minimizes electromagnetic interference, ensuring clean power.
  • High efficiency: Low DCR reduces power loss, improving the overall efficiency of the circuit.
  • Compact Design: The small size allows for use in portable and space-constrained applications.
  • Reliable Performance: Provides stable inductance and good current handling.

Technical Specifications

The SDI3216-1R2KF has an inductance of 1.2µH. Detailed specifications, including saturation current and DCR, can be found in the product datasheet. The part is compatible with standard reflow soldering processes. The shielded structure helps to meet stringent EMI/EMC standards in various electronic devices.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess